EN
  • EN
  • DE

TPA3131D2RHBR

Part No TPA3131D2RHBR
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description IC AMP AUD PWR 7W STER 32VQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Status Active
Type Class D
Output Type 2-Channel (Stereo)
Max Output Power x Channels @ Load 7.3W x 2 @ 4 Ohm, 4W x 2 @ 8 Ohm
Supply Voltage - Operating 4.5 V to 26 V
Features Mute, Short-Circuit and Thermal Protection, Shutdown
Temperature Range - Operating -40°C to 85°C (TA)
Win Source Part Number 055365-TPA3131D2RHBR
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian TPA3131D2RHBR CAD Model

Description

Product Overview: TPA3131D2RHBR by Texas Instruments

The TPA3131D2RHBR is a highly efficient Class D audio amplifier from Texas Instruments (TI), designed to deliver premium sound quality for a range of consumer electronics. This advanced audio solution is ideal for applications requiring high-quality audio output with minimal power loss, such as home theaters, desktop audio systems, and digital TV soundbars.

Key Features

  • Output Power: The TPA3131D2RHBR provides up to 10 W per channel into an 8-ohm load, which is sufficient for a wide variety of audio applications.
  • High Efficiency: With its Class D operation, it boasts an impressive efficiency of over 90%, ensuring that the power drawn from the source is utilized effectively, reducing energy consumption and heat generation.
  • Advanced Modulation Scheme: The device utilizes TI's advanced closed-loop architecture, which helps to minimize distortion and maintain high audio quality.
  • Thermal and Overcurrent Protection: Built-in features protect the device from damage due to overheating or excessive current draw, enhancing the longevity and reliability of the amplifier.
  • Low Idle Power Loss: It has a low idle loss feature that contributes to its overall energy efficiency, making it suitable for battery-powered applications.
  • Flexible Power Supply: The TPA3131D2RHBR can operate over a wide power supply range from 4.5V to 26V, accommodating various system power requirements.

Applications

The TPA3131D2RHBR is versatile and can be used in a multitude of audio applications. Its high fidelity and efficient power usage make it an excellent choice for:

  • Home theater systems
  • Desktop audio systems
  • Soundbars and digital TVs
  • Portable speakers
  • Wireless speakers

Package and Quality

The TPA3131D2RHBR comes in a compact 32-pin QFN package, allowing for a reduced footprint on the printed circuit board (PCB). TI's commitment to quality ensures that each device meets rigorous standards, providing reliable performance for consumer and professional audio products.

Conclusion

With its combination of power efficiency, sound quality, and protective features, the TPA3131D2RHBR from Texas Instruments stands out as a leading solution for audio amplification. Its versatility and performance make it a go-to component for designers looking to enhance the audio experience in their products.

You May Also Be Interested in

Maxim Integrated
IC AMP CLSS AB STER 135MW 16QSOP
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC PWR AMP BIPO DUAL LV 8DMP
Need more? Email Us
Texas Instruments
IC AMP CLASS AB STEREO 25DSBGA
Lowest to $1.1642
STMicroelectronics
IC AMP AB MONO 40W POWERSO-20
Need more? Email Us
Texas Instruments
IC AMP CLASS D MONO 3.24W 9DSBGA
Need more? Email Us
Texas Instruments
IC AMP CLASS D STER 6W 28HTSSOP
Lowest to $0.7075
Maxim Integrated
IC AMP CLASS AB STER 25MW 12TQFN
Need more? Email Us
Maxim Integrated
IC AMP CLSS AB STER 60MW 14TSSOP
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STEREO 16QSOP
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0432 $52.1600
120+ $0.8559 $102.7080
185+ $0.8292 $153.4020
250+ $0.8024 $200.6000
325+ $0.7757 $252.1025
435+ $0.6955 $302.5425
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 28,519 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess