The TPA3122D2 is a highly efficient Class-D audio power amplifier developed by Texas Instruments, designed for driving stereo speakers. This advanced IC delivers high-quality sound reproduction with minimal power loss, making it an ideal choice for a wide range of audio applications.
Key Features:
- Output Power: The TPA3122D2 can deliver up to 15 Watts per channel into an 8-ohm load with less than 1% THD+N, and up to 30 Watts into a 4-ohm load, ensuring robust and powerful audio performance.
- Efficiency: With a Class-D operation, it boasts a high efficiency of over 90%, reducing heat dissipation and eliminating the need for bulky heatsinks.
- Audio Quality: It is designed to provide high-quality sound with a low noise floor and a wide frequency response, suitable for high-fidelity audio systems.
- Integrated Protection: The device includes multiple protection features such as over-current, over-temperature, and short-circuit protection, safeguarding the amplifier and connected speakers from potential damage.
- Simple Implementation: A minimalist design requires very few external components, facilitating easy integration into various audio applications.
Applications:
The TPA3122D2 is versatile and can be used in a variety of audio systems, including:
- Home stereo systems
- Television soundbars
- Portable and mini-component audio systems
- Multi-media speakers
- Professional audio equipment
Technical Specifications:
| Parameter |
Value |
| Supply Voltage (VCC) |
10V - 26V |
| Output Power (8Ω Load) |
15W per channel |
| Output Power (4Ω Load) |
30W per channel |
| Efficiency |
>90% |
| THD+N |
<1% |
The TPA3122D2 stands out for its exceptional efficiency, ease of use, and high-quality audio output, making it a prime choice for designers and audiophiles alike seeking a reliable and powerful audio amplification solution.