EN
  • EN
  • DE

TPA3116D2QDADRQ1

Part No TPA3116D2QDADRQ1
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description IC AMP CLASS D STER 50W 32HTSSOP / 100-W and 50-W Class-D Stereo Automotive Amplifiers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Reel
Type Class D
Output Type 2-Channel (Stereo)
Max Output Power x Channels at Load 50W x 2 at 4Ohm
Supply Voltage (V) 4.5V ~ 26V
Features Short-Circuit and Thermal Protection
Mounting Style SMD
Temperature Range - Operating -40°C ~ 125°C
Supplier Device Package 32-HTSSOP
Manufacturer Package 32-TSSOP (0.240", 6.10mm Width) Exposed Pad
Manufacturer Pack Quantity 2,000
MSL Level 3 (168 Hours)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 808008-TPA3116D2QDADRQ1
Ultra Librarian 3D Model Ultra Librarian TPA3116D2QDADRQ1 CAD Model

Description

The TPA3116D2QDADRQ1 is a high-performance Class-D power amplifier from Texas Instruments, designed to deliver exceptional audio quality with high efficiency. This advanced amplifier is capable of driving stereo speakers with up to 50W per channel at a 4-ohm load or 30W per channel at an 8-ohm load, making it a versatile choice for a variety of audio applications.

Key Features:

  • High Efficiency: With its Class-D operation, the TPA3116D2QDADRQ1 offers more than 90% efficiency, reducing heat dissipation and power loss, making it ideal for energy-sensitive applications.
  • Advanced Modulation: The device employs advanced modulation techniques that help to minimize EMI interference, ensuring clean and stable audio performance in a wide range of environments.
  • Wide Supply Voltage Range: The amplifier operates across a broad supply voltage range from 4.5V to 26V, providing flexibility in various system designs.
  • Multiple Switching Frequencies: It supports switching frequencies up to 1.2MHz, which allows for the use of smaller and lower cost external components.
  • Integrated Protection Features: The TPA3116D2QDADRQ1 is equipped with several protection features, including overcurrent, overtemperature, and undervoltage protection, ensuring reliable operation and longevity of the device.

Applications:

The TPA3116D2QDADRQ1 is suitable for a wide array of audio applications, including:

  • Home Theater Systems
  • Desktop Audio Systems
  • Bluetooth Speakers
  • Soundbars
  • Automotive Audio Systems

With its impressive audio performance, efficiency, and robust protection features, the TPA3116D2QDADRQ1 from Texas Instruments stands out as an excellent choice for designers and engineers looking to integrate a reliable audio amplifier into their next project.

You May Also Be Interested in

Rohm Semiconductor
IC AMP AUDIO MONO 1.5W VSON8
Lowest to $4.4326
Texas Instruments
20-W/15-W STEREO DIGITAL AMPLIFIER POWER STAGE | IC AMP AUDIO PWR 15W D 32HTSSOP
Lowest to $5.9472
Rohm Semiconductor
IC AMP HDPH/SPEAKER UNBAL 8MSOP
Lowest to $0.6128
Diodes Incorporated
DUAL AUDIO POWER AMPLIFIER | IC AUDIO AMP DUAL 12HDIP
Need more? Email Us
Rohm Semiconductor
IC AMP AUDIO .5W MONO AB 8MSOP
Need more? Email Us
Rohm Semiconductor
Lowest to $4.0541
Texas Instruments
Stereo 2W Audio Power Amplifiers with DC Volume Control and Selectable Gain | IC AMP AUDIO PWR 2.2W AB 28TSSOP
Lowest to $2.1889
Rohm Semiconductor
IC AMP AUDIO PWR 17W STER 48VQFN
Lowest to $2.0178
Rohm Semiconductor
IC AMP STEREO CLASS D 28-HTSSOP
Lowest to $1.9589

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.0351 $52.4563
31+ $3.3109 $102.6379
47+ $3.2074 $150.7478
65+ $3.1039 $201.7535
84+ $3.0005 $252.0420
112+ $2.6901 $301.2912
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 58,000 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess