TPA3110LD2PWPR by Texas Instruments
The TPA3110LD2PWPR is a high-performance, filter-free Class-D audio amplifier integrated circuit (IC) designed and manufactured by Texas Instruments (TI). This advanced audio component is well-suited for a variety of consumer electronics applications, particularly where space and power efficiency are critical considerations.
This efficient IC delivers up to 15 watts of continuous output power per channel into an 8-ohm load with less than 1% total harmonic distortion plus noise (THD+N), or 30 watts into a 4-ohm load, making it a robust choice for high-fidelity audio systems. It operates over a wide supply voltage range from 8 V to 26 V, enabling flexible design options for different power levels and speaker impedances.
One of the standout features of the TPA3110LD2PWPR is its filter-free operation, which allows for reduced external component count and system cost. This is made possible by TI's advanced modulation technique that produces a high-quality output without the need for bulky LC output filters typically required by traditional Class-D amplifiers.
The IC is also equipped with multiple built-in protection features, including over-temperature protection, short-circuit protection, and under-voltage protection, which help to ensure reliability and longevity in end applications. Additionally, the TPA3110LD2PWPR supports various gain settings, which can be configured through select external components, providing designers with the flexibility to optimize the amplifier's performance for specific applications.
Encased in a 28-pin HTSSOP PowerPAD™ package, the TPA3110LD2PWPR is designed for efficient thermal performance and minimal footprint on the printed circuit board (PCB). This makes it an excellent choice for compact audio solutions like wireless speakers, soundbars, portable audio devices, and LCD TVs, where space is at a premium and audio quality cannot be compromised.
Overall, the TPA3110LD2PWPR from Texas Instruments represents a powerful, compact, and versatile solution for modern audio amplification needs, combining high-quality sound with the efficiency and reliability expected from a leading semiconductor manufacturer.