EN
  • EN
  • DE

A3P1000-2PQG208I

Part No A3P1000-2PQG208I
Manufacturer Microchip Technology
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Description IC FPGA 154 I/O 208QFP / ProASIC3 Field Programmable Gate Array (FPGA) IC 154 147456 208-BFQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
Mfr Microchip Technology
Series ProASIC3
Package Tray
Total RAM Bits 147456
Number of I/O 154
Number of Gates 1000000
Voltage - Supply 1.425V ~ 1.575V
Mounting Type Surface Mount
Temperature Range - Operating -40°C ~ 100°C (TJ)
Package / Case 208-BFQFP
Supplier Device Package 208-PQFP (28x28)
Base Product Number A3P1000
Standard Package 24
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991D
HTSUS 8542.39.0001
Win Source Part Number 1340939-A3P1000-2PQG208I
Ultra Librarian 3D Model Ultra Librarian A3P1000-2PQG208I CAD Model

Description

Microchip Technology's A3P1000-2PQG208I FPGA

The A3P1000-2PQG208I is a high-performance, feature-rich Field Programmable Gate Array (FPGA) from Microchip Technology's ProASIC3 series. This versatile device is designed to meet the needs of a wide array of applications, from consumer electronics to industrial automation and telecommunications. With its robust architecture and advanced features, the A3P1000-2PQG208I provides a perfect solution for designers looking for a low-power, secure, and cost-effective FPGA option.

Key Features:

  • High Capacity: The A3P1000-2PQG208I offers a substantial amount of logic elements, making it suitable for complex digital systems. Its 1 million system gates provide ample room for intricate designs and functionalities.
  • Low Power Consumption: This FPGA is optimized for low power operation, reducing the overall power consumption of the system and making it ideal for power-sensitive applications.
  • Security: Security is a top priority in today's connected world, and the A3P1000-2PQG208I addresses this with its advanced security features, including in-system programmability and user flash memory for secure configuration storage.
  • High-Speed User I/O: With up to 201 user I/Os, this device can handle high-speed interfaces and a wide range of peripheral connections, offering designers flexibility in system design.
  • Package Type: The device comes in a 208-pin PQFP (Plastic Quad Flat Pack) package, which is known for its reliability and ease of handling in manufacturing processes.
  • Industrial Temperature Range: Operating within an industrial temperature range of -40°C to 85°C, the A3P1000-2PQG208I is robust enough to function in harsh environmental conditions.

Microchip Technology's A3P1000-2PQG208I is not only powerful and versatile but also backed by Microchip's renowned support and reliability. Whether it's for developing sophisticated digital logic circuits, implementing custom processor cores, or interfacing with high-speed data streams, this FPGA can serve as the cornerstone of your next high-tech project. Its balance of performance, power efficiency, and security features make it a smart choice for any designer looking to leverage the advantages of FPGA technology.

Applications:

The A3P1000-2PQG208I is suitable for a wide range of applications, including but not limited to:

  • Automotive systems
  • Industrial control systems
  • Medical devices
  • Defense and aerospace electronics
  • Communication infrastructure
  • Consumer electronics

With its robust feature set and Microchip's commitment to quality, the A3P1000-2PQG208I FPGA is an excellent choice for your next design project.

You May Also Be Interested in

Microchip Technology
IC FPGA 300 I/O 536CSPBGA
Need more? Email Us
Intel
IC FPGA 532 I/O 780FBGA
Lowest to $123.1344
Microchip Technology
IC FPGA 170 I/O 325FPGA
Need more? Email Us
Amd
IC FPGA ARTIXUP LP 484BGA
Lowest to $173.1344
Intel
IC FPGA 106 I/O 164MBGA
Lowest to $76.4180
Altera
IC FPGA 274 I/O 356BGA
Need more? Email Us
Lattice Semiconductor Corporation
FPGA, 400 CLBS, 19200 GATES
Need more? Email Us
Lattice Semiconductor Corporation
FPGA ORCA SERIES 2 FAMILY 15.9K
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 205 I/O 381CABGA
Lowest to $74.0299

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $89.4050 $89.4050
2+ $86.6111 $173.2222
3+ $83.8172 $251.4516
4+ $81.0233 $324.0932
5+ $72.6416 $363.2080
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 800 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess