EN
  • EN
  • DE

TPA3100D2T1G4

Part No TPA3100D2T1G4
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Linear - Amplifiers - Audio
Manufacturer Texas Instruments
Win Source Part Number 219676-TPA3100D2T1G4
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPA3100D2T1G4 CAD Model

Description

The TPA3100D2T1G4 is a high-performance audio amplifier from Texas Instruments, designed to deliver exceptional sound quality with high efficiency. This integrated circuit is part of TI's extensive range of audio products, renowned for their reliability and cutting-edge technology.

Key Features

  • Amplifier Type: Class-D
  • Output Power: The device provides up to 20 Watts per channel into an 8-ohm load.
  • Supply Voltage: Operates on a supply voltage range of 10V to 26V, making it versatile for various applications.
  • Efficiency: Offers high efficiency, reducing heat dissipation and eliminating the need for bulky heatsinks.
  • Audio Quality: Delivers high-quality audio with low THD+N (Total Harmonic Distortion plus Noise), ensuring a clear and precise sound reproduction.
  • Thermal Protection: Features an advanced thermal protection system that prevents the device from overheating, ensuring long-term reliability.
  • Signal-to-Noise Ratio: Provides an excellent signal-to-noise ratio, resulting in a clean audio output with minimal background noise.

Applications

The TPA3100D2T1G4 is suitable for a wide range of audio applications, including:

  • Home theater systems
  • Professional audio equipment
  • Powered speakers
  • Television soundbars
  • Automotive audio systems

Design and Integration

With its compact and efficient design, the TPA3100D2T1G4 is ideal for space-constrained applications. It can be easily integrated into existing designs, thanks to its simple pin-out and compatibility with standard audio signal formats. The device is also available in a surface-mount package, facilitating automated assembly processes.

Quality and Support

As with all Texas Instruments products, the TPA3100D2T1G4 is manufactured to the highest quality standards. Customers can expect robust support, including comprehensive technical documentation, reference designs, and customer service from TI's team of experts.

You May Also Be Interested in

National Semiconductor (TI)
AUDIO AMPLIFIER, 1.15W, 3 CHANNE
Need more? Email Us
Maxim Integrated
IC AMP CLSS AB STER 135MW 16QSOP
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STER 60MW 16TQFN
Need more? Email Us
OSRAM Opto Semiconductors Inc.
IC AMP CLASS H STER 30MW 16WLCSP
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STEREO 16QSOP
Need more? Email Us
Maxim Integrated
IC AMP CLASS D STER 20.5W 36TQFN
Need more? Email Us
Monolithic Power Systems Inc.
IC AMP CLASS D MONO 2.78W 10MSOP
Need more? Email Us
National Semiconductor (TI)
AUDIO AMPLIFIER, 1 CHANNEL(S), 1
Need more? Email Us
Texas Instruments
IC AMP CLASS AB MONO 1.4W 9USMD
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess