EN
  • EN
  • DE

TPA3100D2RGZTG4

Part No TPA3100D2RGZTG4
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description 20-W STEREO CLASS-D AUDIO POWER AMPLIFIER
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Type Class D
Output Type 2-Channel (Stereo)
Max Output Power x Channels @ Load 21.8W x 2 @ 8 Ohm
Operating Supply Voltage 10 V ~ 26 V
Features Differential Inputs, Mute, Short-Circuit and Thermal Protection, Shutdown
Mounting SMD
Operating Temperature Range -40°C ~ 85°C (TA)
Manufacturer Package 48-VQFN (7x7)
Package 48-VFQFN Exposed Pad
Win Source Part Number 1271818-TPA3100D2RGZTG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name TPA3100D2
Introduction Date September 07, 2004
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian TPA3100D2RGZTG4 CAD Model

Description

Product Overview: Texas Instruments TPA3100D2RGZTG4

The Texas Instruments TPA3100D2RGZTG4 is a high-performance audio amplifier that belongs to the PurePath™ HD technology family, designed to deliver exceptional sound quality with high efficiency. This integrated circuit is tailored for consumer audio applications and is widely appreciated for its ability to drive powerful sound through speakers while maintaining clarity and fidelity.

Key Features

  • High-Quality Audio Performance: With advanced PurePath HD technology, the TPA3100D2RGZTG4 ensures low distortion across a wide audio range, providing a crisp and clear audio experience.
  • Power Efficiency: The device operates with high efficiency, which not only reduces heat dissipation but also extends the battery life of portable audio devices.
  • Output Power: It can deliver up to 20 Watts per channel into an 8-ohm load with less than 10% THD+N, or 30 Watts per channel into a 4-ohm load, making it suitable for a range of audio applications.
  • Flexible Power Supply: The TPA3100D2RGZTG4 is designed to work with a wide range of power supplies, accommodating various system requirements.
  • Thermal and Overcurrent Protection: The device includes built-in protection mechanisms to ensure reliability and longevity by preventing damage from overheating and overcurrent conditions.

Applications

  • Home Theater Systems
  • Televisions
  • Soundbars
  • Wireless Speakers
  • Other Consumer Audio Electronics

The TPA3100D2RGZTG4 is housed in a compact 48-pin QFN package, making it ideal for space-constrained applications. Its superior performance and versatility make it a preferred choice for manufacturers looking to enhance the audio quality of their products without compromising on power consumption or space.

With its combination of power, performance, and protection features, the Texas Instruments TPA3100D2RGZTG4 stands out as a robust audio amplification solution for a wide array of consumer electronics. Whether it's for a home theater system or a portable speaker, this IC is designed to elevate the user's audio experience to new heights.

You May Also Be Interested in

Rohm Semiconductor
IC AMP HDPH/SPEAKER LV 24HTSSOP
Need more? Email Us
Rohm Semiconductor
IC AMP STEREO CLASS D 28-HTSSOP
Lowest to $0.3361
Rohm Semiconductor
Lowest to $4.0541
Texas Instruments
Stereo 2W Audio Power Amplifiers with DC Volume Control and Selectable Gain | IC AMP AUDIO PWR 2.2W AB 28TSSOP
Lowest to $2.1889
Rohm Semiconductor
IC AMP AUDIO .5W MONO AB 8MSOP
Need more? Email Us
Rohm Semiconductor
IC SPEAKER AMP CLASS D 32VQFN
Lowest to $0.6878
Rohm Semiconductor
IC AMP AUDIO .85W MONO D 9WLCSP
Lowest to $0.5388
Rohm Semiconductor
Need more? Email Us
Rohm Semiconductor
IC SPEAKER AMP CLASS D 28-HTSSOP
Lowest to $2.8969

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess