EN
  • EN
  • DE

TPA302D

Part No TPA302D
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description 300-mW STEREO AUDIO POWER AMPLIFIER | IC AMP AUDIO PWR .3W STER 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Type Class AB
Output Type 2-Channel (Stereo)
Max Output Power x Channels at Load 300mW x 2 at 8Ohm
Supply Voltage (V) 2.7V ~ 5.5V
Features Short-Circuit and Thermal Protection, Shutdown
Mounting Style SMD
Temperature Range - Operating -40°C ~ 85°C
Supplier Device Package 8-SOIC
Manufacturer Package 8-SOIC
Family Part Number TPA302
Manufacturer Pack Quantity 75
MSL Level 1 (Unlimited)
Win Source Part Number 1271815-TPA302D
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPA302D CAD Model

Description

The TPA302D from Texas Instruments is a highly efficient, mono audio power amplifier integrated circuit designed to deliver exceptional sound quality for a wide range of applications. This state-of-the-art component is perfect for portable and space-constrained devices, where power and space economy are of paramount importance.

The TPA302D is built using Texas Instruments' advanced technology, which allows it to operate at a low voltage while still providing a high-quality audio experience. With its filter-free Class-D architecture, the TPA302D not only conserves power but also reduces the need for external components, leading to a simplified design and reduced system cost.

Key features of the TPA302D include its wide supply voltage range from 2.5V to 5.5V, enabling it to be used in various devices ranging from smartphones to portable speakers. Its impressive power efficiency minimizes heat generation, thus eliminating the need for bulky heat sinks and allowing for more compact device designs.

The TPA302D offers a low quiescent current and an integrated shutdown function that further conserves power when the amplifier is not in use. The device also incorporates over-temperature and short-circuit protection, enhancing its reliability and durability in consumer products.

For designers and engineers looking to create products with high-fidelity audio output without compromising on battery life or design size, the TPA302D provides a perfect solution. Its ease of use, combined with Texas Instruments' support and resources, ensures a seamless integration into various audio applications.

The TPA302D is available in a compact PowerPAD™ MSOP package, which further aids in heat dissipation and allows for a smaller PCB footprint. Whether it's for personal audio devices, digital assistants, or any other application requiring high-quality sound amplification, the TPA302D stands out as the go-to audio amplifier IC.

You May Also Be Interested in

Analog Devices Inc.
Class-D Audio Power Amplifier
Lowest to $10.9090
Maxim Integrated
IC AMP CLASS AB MONO 1.4W 10UMAX
Need more? Email Us
THAT Corporation
2180BL08-U THAT Audio Amplifiers Pre-Trimmed VCA SIP-8 datasheet, inventory, & pricing.
Lowest to $13.1955
Analog Devices Inc.
7.5mA 1-Channel PDIP-8 Audio Amplifiers RoHS
Need more? Email Us
SG Micro Corp
16mA Class D SOP-16L Audio Amplifiers RoHS
Lowest to $0.8732
UTC
100mWx1@25Ω SOIC-28-300mil Audio Amplifiers RoHS
Lowest to $0.4075
THAT Corporation
4305Q16-U THAT Audio Amplifiers Pre-Trimmed Analog Engine IC - QSOP16 datasheet, inventory, & pricing.
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STER 63MW 12TQFN
Need more? Email Us
Texas Instruments
OPA1664AIDRG4 Texas Instruments Audio Amplifiers Quad sound plus low- power low-noise and datasheet, inventory, & pricing.
Lowest to $2.4739

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.2843 $57.9901
15+ $6.7974 $101.9610
23+ $6.5850 $151.4550
32+ $6.3726 $203.9232
41+ $6.1602 $252.5682
55+ $5.5229 $303.7595
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess