EN
  • EN
  • DE

TPA2014D1RGPR

Part No TPA2014D1RGPR
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description IC AMP AUDIO PWR 1.5W D 20QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Class D
Output Type 1-Channel (Mono)
Max Output Power x Channels @ Load 1.5W x 1 @ 8 Ohm
Supply Voltage - Operating 2.5 V to 5.5 V
Features Differential Inputs, Short-Circuit and Thermal Protection, Shutdown
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 20-QFN (4x4)
Dimension 20-VFQFN Exposed Pad
Win Source Part Number 055354-TPA2014D1RGPR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPA2014D1RGPR CAD Model

Description

Product Overview: TPA2014D1RGPR - Texas Instruments

The TPA2014D1RGPR is an innovative audio amplifier integrated circuit (IC) designed and manufactured by Texas Instruments (TI), a global leader in semiconductor technology. This compact, high-fidelity, 2.8-W Class-D audio power amplifier is part of TI's extensive audio IC portfolio and is specifically engineered to deliver premium sound quality with high efficiency, making it a perfect choice for portable and space-constrained applications.

Key Features

  • Output Power: The TPA2014D1RGPR offers an impressive 2.8 watts of continuous RMS power into an 4-ohm load with less than 10% THD+N, ensuring loud and clear sound output for a variety of audio playback applications.
  • Efficiency: As a Class-D amplifier, it boasts high efficiency, which not only conserves energy but also minimizes heat dissipation, extending battery life in portable devices.
  • Audio Quality: With an advanced modulation scheme, the device provides excellent audio performance with a Signal-to-Noise Ratio (SNR) of 90 dB and Total Harmonic Distortion plus Noise (THD+N) as low as 0.2% at 1 W, ensuring high-quality sound reproduction.
  • Integrated Features: The TPA2014D1RGPR comes with built-in features such as a 32-step digital volume control, an audio limiting circuit that prevents speaker damage, and a micro-power shutdown mode with an ultra-low quiescent current.
  • Package and Size: Housed in a QFN package, the device has a compact footprint of 3mm x 3mm, making it ideal for space-constrained applications.

Applications

The versatility of the TPA2014D1RGPR allows it to be used in a wide array of audio applications. It is particularly suited for portable electronics where space and power efficiency are critical. Typical applications include:

  • Smartphones
  • Tablets
  • Portable media players
  • Wireless speakers
  • Handheld gaming devices

Conclusion

In summary, the TPA2014D1RGPR from Texas Instruments stands out as an exceptional audio amplification solution that combines power, efficiency, and high-quality sound in a tiny package. Its advanced features and compact design make it an excellent choice for developers and manufacturers looking to enhance the audio experience in their next-generation portable devices.

You May Also Be Interested in

Maxim Integrated
IC AMP CLSS AB STER 60MW 14TSSOP
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STER 25MW 12TQFN
Need more? Email Us
Monolithic Power Systems Inc.
IC AMP CLASS D MONO 2.78W 10MSOP
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STER 60MW 16TQFN
Need more? Email Us
Monolithic Power Systems Inc.
IC AMP CLASS D MONO 2.78W 10MSOP
Need more? Email Us
National Semiconductor (TI)
AUDIO AMPLIFIER, 1 CHANNEL(S), 1
Need more? Email Us
NXP / Nexperia
IC AMP D MONO/STEREO 150W 36HSOP
Need more? Email Us
Texas Instruments
IC AMP CLASS AB MONO 12DSBGA
Need more? Email Us
OSRAM Opto Semiconductors Inc.
IC AMP CLASS H STER 30MW 16WLCSP
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.7463 $52.3890
70+ $1.4329 $100.3030
110+ $1.3881 $152.6910
150+ $1.3433 $201.4950
195+ $1.2986 $253.2270
260+ $1.1642 $302.6920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,840 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess