EN
  • EN
  • DE

TPA2005D1DGNRG4

Part No TPA2005D1DGNRG4
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description IC AMP AUDIO PWR 1.45W D 8MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Class D
Output Type 1-Channel (Mono)
Max Output Power x Channels @ Load 1.45W x 1 @ 8 Ohm
Supply Voltage - Operating 2.5 V to 5.5 V
Features Differential Inputs, Short-Circuit and Thermal Protection, Shutdown
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 8-MSOP-PowerPad
Dimension 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad
Win Source Part Number 084004-TPA2005D1DGNRG4
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPA2005D1DGNRG4 CAD Model

Description

The TPA2005D1DGNRG4 is a high-fidelity audio amplifier designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This efficient Class-D amplifier is capable of delivering 1.4 Watts of continuous RMS power to an 8 Ohm load with less than 1% distortion (THD+N) from a 5V power supply, making it an ideal choice for portable and space-constrained applications.

Key Features:

  • Output Power: Delivers 1.4W into 8Ω at 5V supply with < 1% THD+N.
  • Efficiency: Class-D operation with greater than 85% power efficiency, which is beneficial for extending battery life in portable devices.
  • Thermal and Short-Circuit Protection: Includes built-in thermal and short-circuit protection features, ensuring reliable operation and longevity of the device.
  • Space-Saving Design: Available in a compact 8-pin MSOP PowerPAD™ package, which is optimal for space-constrained applications.
  • Filter-Free Operation: Capable of driving the speaker directly without the need for bulky external filters, reducing component count and system cost.
  • Wide Supply Voltage Range: Operates from 2.5V to 5.5V, accommodating a variety of power sources and requirements.
  • Advanced Modulation Scheme: Utilizes a sophisticated modulation scheme that significantly reduces electromagnetic interference (EMI), making it suitable for RF-sensitive applications.

Applications:

The TPA2005D1DGNRG4 is versatile and can be used in a wide array of applications, including but not limited to:

  • Mobile Phones and PDAs
  • Portable Media Players
  • Handheld Gaming Devices
  • GPS Devices
  • Notebook Computers
  • Portable Speakers

Conclusion:

With its high efficiency, compact size, and advanced features, the TPA2005D1DGNRG4 from Texas Instruments stands out as a superior audio amplification solution for designers looking to enhance audio performance in their portable electronic devices. Its robust protection features and ease of integration make it a reliable and cost-effective choice for a wide range of audio applications.

You May Also Be Interested in

Texas Instruments
IC AMP CLASS AB MONO 675MW 8SOIC
Need more? Email Us
STMicroelectronics
IC AMP AB MONO 40W POWERSO-20
Need more? Email Us
Texas Instruments
IC AMP CLASS D STER 6W 28HTSSOP
Lowest to $0.7075
Maxim Integrated
IC AMP CLASS AB STER 25MW 12TQFN
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STER 60MW 16TQFN
Need more? Email Us
Maxim Integrated
IC AMP CLSS AB STER 135MW 16QSOP
Need more? Email Us
Maxim Integrated
IC AMP CLASS D MONO 2W 16SOIC
Lowest to $72.0000
Maxim Integrated
IC AMP CLASS D STER 20.5W 36TQFN
Need more? Email Us
Texas Instruments
IC AMP CLASS AB MONO 1.4W 9USMD
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.6961 $50.8830
63+ $1.5888 $100.0944
98+ $1.5351 $150.4398
141+ $1.4278 $201.3198
182+ $1.3741 $250.0862
228+ $1.3204 $301.0512
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,310 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess