EN
  • EN
  • DE

TPA122DGNRG4

Part No TPA122DGNRG4
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description IC AMP AUDIO PWR .07W STER 8MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Audio Amplifiers
Mfr Texas Instruments
Package Bulk
Product Status Active
Type Class AB
Output Type Headphones, 2-Channel (Stereo)
Max Output Power x Channels @ Load 70mW x 2 @ 8Ohm
Voltage - Supply 2.5V ~ 5.5V
Features Depop, Short-Circuit and Thermal Protection, Shutdown
Mounting Type Surface Mount
Supplier Device Package 8-MSOP-PowerPad
Package / Case 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad
Base Product Number TPA122
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 689088-TPA122DGNRG4
Ultra Librarian 3D Model Ultra Librarian TPA122DGNRG4 CAD Model

Description

Product Overview: TPA122DGNRG4 from Texas Instruments

The TPA122DGNRG4 is a high-fidelity audio amplifier designed and manufactured by Texas Instruments (TI), a leader in semiconductor solutions. This product is part of TI's extensive range of audio amplifiers that cater to a wide array of applications, from consumer electronics to automotive sound systems. The TPA122DGNRG4 is specifically engineered to deliver premium sound quality with low distortion, making it an excellent choice for audio enthusiasts and professional audio equipment manufacturers.

Key Features

  • High-Quality Audio Performance: The TPA122DGNRG4 boasts a high signal-to-noise ratio (SNR) and low total harmonic distortion (THD), ensuring crystal-clear audio reproduction that satisfies even the most discerning ears.
  • Power Efficiency: This audio amplifier is designed for power-sensitive applications, providing high-quality sound while minimizing power consumption, making it ideal for portable and battery-powered devices.
  • Advanced Thermal Management: The TPA122DGNRG4 features an advanced thermal management system that prevents overheating, ensuring reliable performance even under strenuous conditions.
  • Flexible Application: With its versatile design, the TPA122DGNRG4 can be used in a variety of audio applications, including multimedia speakers, home theater systems, and professional audio equipment.

Technical Specifications

  • Amplifier Type: Class AB
  • Output Power: Capable of driving a wide range of speaker loads with sufficient output power for most audio applications.
  • Operating Voltage: Optimized for operation across a range of supply voltages, accommodating different system power requirements.
  • Package: The device is available in a compact, surface-mount package that is suitable for space-constrained applications.

Reliability and Quality

Texas Instruments is known for its commitment to quality and reliability. The TPA122DGNRG4 is built to meet the highest industry standards, ensuring long-term reliability for consumer and professional audio products. TI's rigorous testing and quality control measures provide customers with the confidence that their products will perform as expected in the field.

Applications

The TPA122DGNRG4 is versatile enough to fit into a wide range of audio applications, including:

  • Portable Audio Devices
  • Home Entertainment Systems
  • Desktop and Laptop Computers
  • Automotive Audio Systems

Overall, the TPA122DGNRG4 from Texas Instruments is a robust and reliable audio amplifier that offers superior sound quality, efficiency, and versatility for a multitude of audio applications.

You May Also Be Interested in

STMicroelectronics
IC AMP AB MONO 40W POWERSO-20
Need more? Email Us
STMicroelectronics
IC AMP D MONO 2.8W 9FLIPCHIP
Need more? Email Us
Texas Instruments
TAS5121I 100-W MONO DIGITAL AMPL
Need more? Email Us
Texas Instruments
IC AMP CLSS D STER 20.2W 48HTQFP
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STEREO 16QSOP
Need more? Email Us
Texas Instruments
IC AMP CLASS AB MONO 675MW 8SOIC
Need more? Email Us
Texas Instruments
IC AMP CLASS D STER 2.5W 16DSBGA
Need more? Email Us
Maxim Integrated
IC AMP CLASS D MONO 3.2W 16TQFN
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STER 60MW 16TQFN
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.7260 $50.8200
170+ $0.5957 $101.2690
260+ $0.5771 $150.0460
360+ $0.5585 $201.0600
465+ $0.5399 $251.0535
620+ $0.4840 $300.0800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,120 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess