EN
  • EN
  • DE

TPA0242PWP

Part No TPA0242PWP
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description STEREO 2-W AUDIO POWER AMPLIFIER WITH DC VOLUME CONTROL AND MUX CONTROL
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tube
Type Class AB
Output Type 2-Channel (Stereo) with Stereo Headphones
Max Output Power x Channels @ Load 2.8W x 2 @ 3 Ohm
Operating Supply Voltage 4.5 V ~ 5.5 V
Features Depop, Differential Inputs, Input Multiplexer, Mute, Shutdown, Thermal Protection, Volume Control
Mounting SMD
Operating Temperature Range -40°C ~ 85°C (TA)
Manufacturer Package 24-HTSSOP
Package 24-TSSOP (0.173", 4.40mm Width) Exposed Pad
Win Source Part Number 1271761-TPA0242PWP
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name TPA0242
Introduction Date February 01, 2005
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2019
Ultra Librarian 3D Model Ultra Librarian TPA0242PWP CAD Model

Description

The TPA0242PWP from Texas Instruments is a state-of-the-art audio amplifier designed for high-quality sound applications. It is a part of TI's extensive audio IC portfolio, which is renowned for its innovation and reliability. This particular model is well-suited for a variety of consumer electronics, including televisions, desktop computers, laptops, and portable speaker systems.

Key Features

  • High-Quality Sound: The TPA0242PWP delivers crystal-clear audio, ensuring an immersive listening experience for all users.
  • Efficiency: With its advanced design, the amplifier operates with high efficiency, minimizing heat generation and power loss.
  • Power Output: It offers a robust power output that can drive a wide range of speakers, providing versatility in its usage.
  • Thermal Protection: The device includes built-in thermal protection to prevent damage from overheating, thus extending its lifespan.
  • Multiple Channels: This amplifier is capable of handling multiple channels, allowing for a surround sound setup or multi-zone audio systems.

Technical Specifications

The TPA0242PWP features an impressive set of technical specifications that make it a top choice for audio amplification needs:

  • Supply Voltage Range: 10 V to 26 V
  • Output Power: Up to 15 W per channel into an 8 Ω load
  • Signal-to-Noise Ratio (SNR): High SNR for a cleaner sound output
  • Package Type: HTSSOP PowerPAD
  • Thermal and Short-Circuit Protection: Yes

Applications

The TPA0242PWP is highly adaptable and can be used in a variety of applications:

  • Home Theater Systems
  • Multi-media Speakers
  • PC Audio Systems
  • Portable Audio Devices

Overall, the TPA0242PWP from Texas Instruments represents a blend of performance, efficiency, and reliability. Its advanced features and robust output make it an ideal choice for anyone looking to enhance their audio system with a high-quality amplifier.

You May Also Be Interested in

Analog Devices Inc.
Class-D Audio Power Amplifier
Lowest to $10.9090
UTC
100mWx1@25Ω SOIC-28-300mil Audio Amplifiers RoHS
Lowest to $0.4075
Maxim Integrated
IC AMP CLASS AB STEREO 16QSOP
Need more? Email Us
UTC
65mA 1-Channel 20Wx1@4Ω Class AB TO-220Z7 Audio Amplifiers RoHS
Lowest to $0.8441
THAT Corporation
4305Q16-U THAT Audio Amplifiers Pre-Trimmed Analog Engine IC - QSOP16 datasheet, inventory, & pricing.
Need more? Email Us
UTC
40mA 2-Channel 11Wx2@2Ω Class B HSIP-9B Audio Amplifiers RoHS
Lowest to $0.8004
Nsiway
2-Channel SOIC-16 Audio Amplifiers RoHS
Lowest to $0.2038
SG Micro Corp
16mA Class D SOP-16L Audio Amplifiers RoHS
Lowest to $0.8732
Analog Devices Inc.
7.5mA 1-Channel PDIP-8 Audio Amplifiers RoHS
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.8236 $53.0596
26+ $3.9579 $102.9054
40+ $3.8342 $153.3680
54+ $3.7105 $200.3670
70+ $3.5868 $251.0760
94+ $3.2158 $302.2852
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 34,000 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess