EN
  • EN
  • DE

TPA0211DGNR

Part No TPA0211DGNR
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description IC AMP AUDIO PWR 2W MONO 8MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Class AB
Output Type 1-Channel (Mono) with Mono Headphones
Max Output Power x Channels @ Load 2W x 1 @ 4 Ohm; 92mW x 1 @ 32 Ohm
Supply Voltage - Operating 2.5 V to 5.5 V
Features Depop, Shutdown
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 8-MSOP-PowerPad
Dimension 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad
Win Source Part Number 033397-TPA0211DGNR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Application Field Used in Wireless, Computers & Computer Peripherals, Audio, Portable Devices
Ultra Librarian 3D Model Ultra Librarian TPA0211DGNR CAD Model

Description

Product Overview: TPA0211DGNR by Texas Instruments

The TPA0211DGNR is a high-fidelity audio amplifier designed and manufactured by Texas Instruments, one of the leading companies in the semiconductor industry. This particular model is part of TI's extensive range of audio amplifiers that cater to a variety of applications requiring efficient sound amplification. The TPA0211DGNR is specifically crafted to meet the demands of compact and portable audio systems without compromising on sound quality or power efficiency.

Key Features

  • Output Power: The TPA0211DGNR delivers 2 watts of continuous RMS power per channel into a 4-ohm load, which is ideal for small to medium-sized audio devices.
  • Efficiency: It features a high-efficiency Class AB operation, ensuring minimal power loss and extended battery life in portable applications.
  • Signal-to-Noise Ratio: With an impressive signal-to-noise ratio, this amplifier provides crystal clear audio output, minimizing background noise and distortion.
  • Thermal and Overcurrent Protection: The built-in thermal and overcurrent protection circuits safeguard the amplifier and the speakers from potential damage due to overheating or excessive current.
  • Space-Saving Design: The TPA0211DGNR comes in an MSOP PowerPAD package, which is not only compact but also enhances thermal performance.

Applications

The versatility of the TPA0211DGNR allows it to be used in a wide array of audio applications. It is particularly suitable for:

  • Portable and battery-powered audio devices like Bluetooth speakers and personal media players.
  • Desktop and laptop computers requiring integrated audio amplification.
  • Home entertainment systems that need a space-efficient audio amplifier.

Technical Specifications

The TPA0211DGNR operates within a supply voltage range of 4.5V to 5.5V, which is typical for USB-powered devices, and it has a quiescent current of just 6mA. The device also features a shutdown function that reduces the current consumption to a negligible 0.1µA, further enhancing its suitability for battery-dependent applications.

For developers and engineers, the TPA0211DGNR represents a reliable and high-performance solution for integrating audio amplification into their designs. Its combination of power, efficiency, and compact footprint makes it an excellent choice for next-generation audio systems.

You May Also Be Interested in

Monolithic Power Systems Inc.
IC AMP CLASS D MONO 2.78W 10MSOP
Need more? Email Us
Maxim Integrated
IC AMP CLSS AB STER 135MW 16QSOP
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC PWR AMP BIPO DUAL LV 8DMP
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STEREO 16QSOP
Need more? Email Us
National Semiconductor (TI)
AUDIO AMPLIFIER, 1.15W, 3 CHANNE
Need more? Email Us
STMicroelectronics
IC AMP D MONO 2.8W 9FLIPCHIP
Need more? Email Us
Maxim Integrated
IC AMP CLSS AB STER 60MW 14TSSOP
Need more? Email Us
Texas Instruments
IC AMP CLASS AB MONO 12DSBGA
Need more? Email Us
Maxim Integrated
IC AMP CLASS D MONO 2W 16SOIC
Lowest to $72.0000

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.5902 $51.8040
48+ $2.1253 $102.0144
73+ $2.0589 $150.2997
101+ $1.9925 $201.2425
130+ $1.9261 $250.3930
174+ $1.7268 $300.4632
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess