EN
  • EN
  • DE

TPA0202PWPG4

Part No TPA0202PWPG4
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description IC AMP AUDIO PWR 2.2W AB 24TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Type Class AB
Output Type 2-Channel (Stereo) with Stereo Headphones
Max Output Power x Channels @ Load 2.2W x 2 @ 3 Ohm
Supply Voltage - Operating 3 V to 5.5 V
Features Depop, Input Multiplexer, Mute, Shutdown, Thermal Protection
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 24-HTSSOP
Dimension 24-TSSOP (0.173", 4.40mm Width) Exposed Pad
Win Source Part Number 055332-TPA0202PWPG4
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPA0202PWPG4 CAD Model

Description

Product Overview: TPA0202PWPG4 by Texas Instruments

The TPA0202PWPG4 is a high-fidelity audio power amplifier designed and manufactured by Texas Instruments (TI), a leader in semiconductor solutions. This amplifier is part of TI's extensive range of audio amplifiers that cater to a wide array of applications, from consumer electronics to professional audio systems.

Key Features

  • Output Power: The TPA0202PWPG4 is capable of delivering 2 watts of continuous RMS power per channel into a 4-ohm load, making it suitable for a range of audio applications.
  • Efficiency: With its class-AB architecture, the amplifier offers a good balance between efficiency and audio performance, ensuring minimal heat dissipation and reduced power waste.
  • Signal-to-Noise Ratio (SNR): It boasts a high SNR, which means less noise in the audio output and clearer sound quality.
  • Thermal and Short-Circuit Protection: The TPA0202PWPG4 includes built-in protection features that safeguard the device against operational anomalies, enhancing its reliability and longevity.
  • Flexible Supply Voltage: The device operates across a wide supply voltage range, accommodating various power sources and system requirements.

Applications

The TPA0202PWPG4 is versatile and can be used in a variety of audio-related applications. These include:

  • Portable and desktop speakers
  • Multimedia monitors and computer audio systems
  • Home theater systems and soundbars
  • Television audio amplification
  • Other consumer electronic devices requiring high-quality audio amplification

Technical Specifications

The TPA0202PWPG4 comes in a PowerPAD MSOP package, which is designed to enhance the thermal performance of the integrated circuit. For detailed technical specifications, designers and engineers are encouraged to consult the datasheet provided by Texas Instruments, which includes information on pin configurations, electrical characteristics, and application circuits.

Conclusion

The TPA0202PWPG4 by Texas Instruments is a robust audio amplifier solution that combines performance, efficiency, and versatility. Whether it's for a compact portable speaker or a full-fledged home theater system, this amplifier is engineered to deliver high-quality audio amplification, ensuring an immersive listening experience for end-users.

You May Also Be Interested in

OSRAM Opto Semiconductors Inc.
IC AMP CLASS H STER 30MW 16WLCSP
Need more? Email Us
National Semiconductor (TI)
AUDIO AMPLIFIER, 1 CHANNEL(S), 1
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STER 25MW 12TQFN
Need more? Email Us
Texas Instruments
IC AMP CLASS AB MONO 675MW 8SOIC
Need more? Email Us
ON Semiconductor
AUDIO AMPLIFIER SE2CH/BTL
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STER 60MW 16TQFN
Need more? Email Us
Texas Instruments
IC AMP CLASS D MONO 3.24W 9DSBGA
Need more? Email Us
Maxim Integrated
IC AMP CLASS D MONO 2W 16SOIC
Lowest to $72.0000
Monolithic Power Systems Inc.
IC AMP CLASS D MONO 2.78W 10MSOP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.1342 $51.3420
24+ $4.2127 $101.1048
37+ $4.0811 $151.0007
51+ $3.9494 $201.4194
66+ $3.8178 $251.9748
88+ $3.4228 $301.2064
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,740 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess