EN
  • EN
  • DE

TPA0172PWPRG4

Part No TPA0172PWPRG4
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description 2-W STEREO CLASS-D AUDIO POWER AMPLIFIER | IC AMP AUDIO PWR 2W STER 24TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tape and Reel
Status Obsolete
Type Class AB
Output Type 2-Channel (Stereo) with Stereo Headphones
Max Output Power x Channels at Load 2W x 2 at 4Ohm
Supply Voltage (V) 4.5V ~ 5.5V
Features Depop, Differential Inputs, I2C, Input Multiplexer, Mute, Shutdown, Volume Control
Mounting Style SMD
Temperature Range - Operating -40°C ~ 85°C
Supplier Device Package 24-HTSSOP
Manufacturer Package 24-TSSOP Exposed Pad
Family Part Number TPA0172
Manufacturer Pack Quantity 2,000
MSL Level 2 (1 Year)
Win Source Part Number 1271752-TPA0172PWPRG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPA0172PWPRG4 CAD Model

Description

Overview of Texas Instruments TPA0172PWPRG4

The TPA0172PWPRG4 is a high-fidelity audio power amplifier designed and manufactured by Texas Instruments. This integrated circuit is specifically tailored for portable electronic devices where efficient power consumption and compact size are critical. It is a versatile solution for enhancing audio performance in a wide range of applications such as mobile phones, tablets, personal computers, and portable media players.

Key Features

  • Output Power: The TPA0172PWPRG4 delivers 2.1W into a 4Ω load with a 5V power supply, ensuring robust sound output for its size.
  • High Efficiency: With its Class-AB architecture, it offers a blend of high-quality audio performance and power efficiency, minimizing battery drain in portable applications.
  • Thermal and Overcurrent Protection: The device includes built-in thermal and overcurrent protection circuits, which safeguard the amplifier and the speakers from potential damage due to excessive heat or current.
  • Low Voltage Operation: It operates at a low voltage, compatible with the power supplies of most portable electronics, thus eliminating the need for additional voltage conversion components.
  • Space-Saving Design: The TPA0172PWPRG4 comes in a compact TSSOP (Thin Shrink Small Outline Package) that is ideal for space-constrained applications.
  • Pop & Click Noise Reduction: It features special circuitry to minimize turn-on and turn-off pops, ensuring a smoother listening experience.

Applications

The TPA0172PWPRG4's combination of power efficiency, audio quality, and small footprint makes it an excellent choice for a variety of portable audio applications. Designers often select this amplifier for its ability to enhance the user experience by providing clear, powerful sound without excessively draining the device's battery.

Quality and Reliability

As with all Texas Instruments products, the TPA0172PWPRG4 is built to meet high standards of quality and reliability. Customers can trust this component to deliver consistent performance and durability over time, backed by Texas Instruments' reputation as a leading semiconductor manufacturer.

Note: For detailed technical specifications, application notes, and support resources, engineers and product designers are encouraged to visit the official Texas Instruments website or consult the TPA0172PWPRG4 datasheet.

You May Also Be Interested in

Rohm Semiconductor
IC AMP HDPH/SPEAKER LV 24HTSSOP
Need more? Email Us
Rohm Semiconductor
IC HEADPHONE AMP 2-CH 14CSP
Lowest to $1.1513
Texas Instruments
20W STEREO DIGITAL AMPLIFIER POWER STAGE | IC AMP AUDIO PWR 20W D 56TSSOP
Lowest to $7.9063
Rohm Semiconductor
IC AMP AUDIO MONO 1.5W VSON8
Lowest to $4.4326
Rohm Semiconductor
IC AMP HDPH/SPEAKER LV 24HTSSOP
Lowest to $2.9503
Rohm Semiconductor
Need more? Email Us
Texas Instruments
20-W/15-W STEREO DIGITAL AMPLIFIER POWER STAGE | IC AMP AUDIO PWR 15W D 32HTSSOP
Lowest to $5.9472
Rohm Semiconductor
IC AMP STEREO HEADPHONE 8SOP
Lowest to $0.2359
Rohm Semiconductor
IC SPEAKER AMP CLASS D 54-HTSSOP
Lowest to $3.4800

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $18.7502 $56.2506
7+ $15.3848 $107.6936
11+ $14.9041 $163.9451
14+ $14.4233 $201.9262
18+ $13.9425 $250.9650
24+ $12.5002 $300.0048
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,700 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess