EN
  • EN
  • DE

TPA0132PWPRG4

Part No TPA0132PWPRG4
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description IC AMP AUDIO PWR 2.8W AB 24TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Obsolete(EOL)
Type Class AB
Output Type 2-Channel (Stereo) with Stereo Headphones
Max Output Power x Channels @ Load 2.8W x 2 @ 3 Ohm
Supply Voltage - Operating 4.5 V to 5.5 V
Features Depop, Differential Inputs, Input Multiplexer, Shutdown, Volume Control
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 24-HTSSOP
Dimension 24-TSSOP (0.173", 4.40mm Width) Exposed Pad
Win Source Part Number 054610-TPA0132PWPRG4
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPA0132PWPRG4 CAD Model

Description

The TPA0132PWPRG4 is a high-fidelity audio power amplifier designed by Texas Instruments, offering a perfect blend of performance and efficiency for a wide range of audio applications. This versatile amplifier is capable of driving stereo speakers with exceptional sound quality, making it an ideal choice for portable and space-constrained audio systems.

Key Features

  • Output Power: The TPA0132PWPRG4 delivers 2 watts per channel into 4 ohms, providing ample power for most small to medium-sized speakers.
  • Efficiency: With its Class-AB architecture, the device ensures high-quality audio reproduction with better efficiency compared to traditional Class-A designs.
  • Signal-to-Noise Ratio (SNR): This amplifier boasts an excellent signal-to-noise ratio, minimizing background noise and ensuring clear audio output.
  • Thermal and Overcurrent Protection: The built-in thermal and overcurrent protection circuits safeguard the amplifier against potential damage from overheating or excessive current draw.
  • Surface-Mount Package: The TPA0132PWPRG4 comes in a compact TSSOP (Thin Shrink Small Outline Package), making it suitable for space-constrained applications.

Applications

The TPA0132PWPRG4 is versatile enough to be used in a variety of audio applications, including:

  • Portable audio devices
  • Desktop speakers
  • Home entertainment systems
  • Television soundbars
  • Multimedia monitors

Technical Specifications

Some of the technical specifications of the TPA0132PWPRG4 include:

  • Supply Voltage Range: 4.5V to 5.5V
  • Quiescent Current: 18mA
  • Total Harmonic Distortion (THD): 0.08%
  • Power Dissipation: 2.5W

With its combination of power, clarity, and compact size, the TPA0132PWPRG4 from Texas Instruments stands out as a reliable and efficient solution for high-quality audio amplification in a variety of settings.

You May Also Be Interested in

Maxim Integrated
IC AMP CLASS AB STER 25MW 12TQFN
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STEREO 16QSOP
Need more? Email Us
NXP / Nexperia
IC AMP D MONO/STEREO 150W 36HSOP
Need more? Email Us
Texas Instruments
TAS5121I 100-W MONO DIGITAL AMPL
Need more? Email Us
National Semiconductor (TI)
AUDIO AMPLIFIER, 1.15W, 3 CHANNE
Need more? Email Us
Maxim Integrated
IC AMP CLASS D MONO 1.6W 10UMAX
Need more? Email Us
Texas Instruments
IC AMP CLSS D STER 20.2W 48HTQFP
Need more? Email Us
Maxim Integrated
IC AMP CLSS AB STER 135MW 16QSOP
Need more? Email Us
Maxim Integrated
IC AMP CLASS D STER 20.5W 36TQFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.1222 $53.5886
30+ $3.3824 $101.4720
46+ $3.2767 $150.7282
64+ $3.1710 $202.9440
82+ $3.0653 $251.3546
110+ $2.7482 $302.3020
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,720 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess