EN
  • EN
  • DE

TPA0102PWPLE

Part No TPA0102PWPLE
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Linear - Amplifiers - Audio
Manufacturer Texas Instruments
Win Source Part Number 219653-TPA0102PWPLE
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPA0102PWPLE CAD Model

Description

The TPA0102PWPLE from Texas Instruments is a high-fidelity audio power amplifier designed to deliver premium sound quality for a wide range of applications. This efficient Class AB stereo audio amplifier is capable of driving a 2W continuous average power into a 4Ω load with 0.03% THD+N from a 5V supply. Its versatility makes it an ideal choice for portable and compact audio applications, including multimedia speakers, monitor speakers, and other portable audio devices.

Key Features:

  • Output Power: The TPA0102PWPLE is capable of delivering 2W into 4Ω speakers with a supply voltage of 5V, making it powerful enough for a variety of audio applications.
  • Low Distortion: It maintains a low THD+N, ensuring high-quality audio reproduction without unwanted noise and distortion.
  • Efficiency: The Class AB amplifier design provides a good balance between efficiency and linearity, offering a high-quality audio output with moderate power consumption.
  • Thermal and Overcurrent Protection: The device includes built-in thermal and overcurrent protection to safeguard the amplifier and connected components from potential damage.
  • Shutdown Feature: A shutdown function is integrated, allowing the user to turn off the amplifier to conserve power when not in use.
  • Surface-Mount Package: The TPA0102PWPLE comes in a PW (TSSOP) package, which is suitable for surface-mount technology, facilitating compact PCB designs.

Applications:

  • Multimedia Speakers
  • Monitor Speakers
  • Portable Audio Devices
  • Battery-Powered Audio Systems
  • Other Audio Amplification Needs

The TPA0102PWPLE stands out for its combination of power, clarity, and reliability in audio amplification. Texas Instruments' commitment to quality ensures that this audio amplifier will provide exceptional performance for any audio system requiring a compact and efficient power amplifier solution.

You May Also Be Interested in

Texas Instruments
IC AMP CLSS D STER 20.2W 48HTQFP
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC PWR AMP BIPO DUAL LV 8DMP
Need more? Email Us
ON Semiconductor
AUDIO AMPLIFIER SE2CH/BTL
Need more? Email Us
Texas Instruments
IC AMP CLASS AB MONO 675MW 8SOIC
Need more? Email Us
National Semiconductor (TI)
AUDIO AMPLIFIER, 1 CHANNEL(S), 1
Need more? Email Us
Monolithic Power Systems Inc.
IC AMP CLASS D MONO 2.78W 10MSOP
Need more? Email Us
Texas Instruments
IC AMP CLASS D STER 6W 28HTSSOP
Lowest to $0.7075
Maxim Integrated
IC AMP CLASS AB STEREO 16QSOP
Need more? Email Us
Maxim Integrated
IC AMP CLSS AB STER 135MW 16QSOP
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.0902 $52.5334
40+ $2.5355 $101.4200
62+ $2.4563 $152.2906
85+ $2.3770 $202.0450
109+ $2.2978 $250.4602
146+ $2.0601 $300.7746
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,930 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess