EN
  • EN
  • DE

TP3219J-A

Part No TP3219J-A
Manufacturer Texas Instruments
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 375023-TP3219J-A
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TP3219J-A CAD Model

Description

The TP3219J-A is a state-of-the-art processor designed and manufactured by Texas Instruments, a leader in the semiconductor industry. This processor is part of Texas Instruments' commitment to providing advanced, high-quality components for modern electronics. The TP3219J-A is crafted for high-speed performance and reliability, making it an ideal choice for a wide range of applications, including industrial, automotive, and consumer electronics.

Key Features

  • High Clock Speed: The TP3219J-A boasts a high clock speed that ensures quick processing and efficient operation, enabling devices to perform complex tasks without lag.
  • Low Power Consumption: Despite its powerful performance, this processor is designed to be energy efficient, reducing the overall power consumption of the devices it powers.
  • Advanced Architecture: It features a sophisticated architecture that supports multitasking and optimizes the workflow, allowing for seamless operation of multiple processes.
  • Robust Security Features: With built-in security protocols, the TP3219J-A ensures that data is protected from unauthorized access, making it suitable for applications requiring high levels of security.
  • Wide Operating Temperature Range: This processor is engineered to withstand extreme temperatures, ensuring reliable performance in various environments.

Applications

The versatility of the TP3219J-A allows it to be integrated into a variety of electronic systems. It is particularly well-suited for:

  • Automotive control units
  • Industrial automation systems
  • High-end consumer electronics
  • Communication infrastructure
  • Complex data processing units

Technical Specifications

Parameter Value
Clock Speed Up to X GHz
Operating Temperature -40°C to 125°C
Power Consumption Low
Security Features Enhanced

For engineers and developers seeking a robust, high-performance processing solution, the TP3219J-A from Texas Instruments offers an exceptional blend of speed, efficiency, and reliability.

You May Also Be Interested in

IXYS
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Kemet
Need more? Email Us
Atmel
4 CHANNEL LASER DRIVER WITH RF OSCILLATOR
Need more? Email Us
IXYS
Need more? Email Us
AVX Corporation
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
EPCOS (TDK)
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess