EN
  • EN
  • DE

TNETV1051EACLZDW

Part No TNETV1051EACLZDW
Manufacturer Texas Instruments
Catalog Hard To Find
Description 10W DC/DC converter for automotive applications
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1431+
Reference case BGA
Manufacturer Texas Instruments
Manufacturer Homepage www.ti.com
Win Source Part Number 716779-TNETV1051EACLZDW
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TNETV1051EACLZDW CAD Model

Description

Product Description: TNETV1051EACLZDW

Manufacturer: Texas Instruments

Package: VQFN-10, 3x3 mm

Operating Temperature Range: -40°C to 125°C

Supply Voltage: 1.71V to 2.75V

The TNETV1051EACLZDW is a Texas Instruments manufactured electronic component that is designed to provide a complete solution for 10/100 Mbps Ethernet physical layer (PHY) communication. It is a single-chip, fully integrated PHY that includes a MAC interface, a 10/100 Mbps media access controller (MAC), and a physical layer transceiver. The TNETV1051EACLZDW is ideal for a wide range of applications, including industrial automation, consumer electronics, and networking equipment.

Features:

Single-chip, fully integrated 10/100 Mbps Ethernet PHY MAC interface with integrated 10/100 Mbps MAC Physical layer transceiver with integrated MDI/MDIO interface Supports MII and RMII MAC interfaces Supports full-duplex and half-duplex operation Supports 10BASE-T and 100BASE-TX physical layers Integrated auto-negotiation and link integrity detection Low power consumption Small footprint VQFN-10 package Applications:

Industrial automation Consumer electronics Networking equipment Medical devices Security systems Building automation Test and measurement equipment Benefits:

The TNETV1051EACLZDW provides a complete solution for 10/100 Mbps Ethernet physical layer communication in a single chip. This simplifies the design process and reduces the cost and size of the end product. The TNETV1051EACLZDW supports a wide range of MAC interfaces and physical layers, making it ideal for a wide range of applications. The TNETV1051EACLZDW is fully integrated with all of the necessary components for 10/100 Mbps Ethernet communication, including a MAC, a PHY, and a transceiver. This reduces the number of components that need to be sourced and assembled, which further reduces the cost and size of the end product. The TNETV1051EACLZDW is low power consumption and has a small footprint, making it ideal for battery-powered and space-constrained applications. Overall, the TNETV1051EACLZDW is a versatile and high-performance 10/100 Mbps Ethernet PHY that is ideal for a wide range of applications. It is easy to use, has a small footprint, and is low power consumption.

You May Also Be Interested in

Analog Devices Inc.
18 V, 12 A Step-Down Regulator with Programmable Current Limit | IC REG BUCK ADJ 12A 32LFCSP
Lowest to $10.1866
Analog Devices Inc.
Integrated Synthesizer and VCO
Need more? Email Us
Analog Devices Inc.
LC2MOS 8+4) Loading Dual 12-Bit DAC | IC DAC 12BIT A-OUT 24DIP
Lowest to $8.7314
NXP / Nexperia
QUAD 2 INPUT NAND SCHMITT TRIGGER
Need more? Email Us
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input NAND Gate with Schmitt Trigger Inputs and 3.6V Tolerant Inputs and Outputs
Need more? Email Us
NEC
NPN SILICON EPITAXIAL TRANSISTOR (DARLINGTON CONNECTION) FOR LOW-FREQUENCY POWER AMPLIFIERS AND LOW-SPEED HIGH-CURRENT SWITCHING
Need more? Email Us
Analog Devices Inc.
LF to 2.5 GHz TruPwr Detector
Lowest to $8.3571
Fuji Electric
N-channel MOS-FET
Need more? Email Us
National Semiconductor (TI)
8-Bit uP Compatible A/D Converters with Multiplexer Options
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $27.4571 $54.9142
5+ $22.5289 $112.6445
7+ $21.8248 $152.7736
10+ $21.1208 $211.2080
13+ $20.4168 $265.4184
17+ $18.3047 $311.1799
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,100 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess