EN
  • EN
  • DE

TNETE2201A

Part No TNETE2201A
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description 1.25-GIGABIT ETHERNET TRANSCEIVER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1271533-TNETE2201A
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TNETE2201A CAD Model

Description

Overview of TNETE2201A Ethernet Transceiver

The TNETE2201A from Texas Instruments is a cutting-edge Ethernet transceiver designed for high-speed network communications. This robust transceiver integrates a suite of features that make it an ideal choice for applications requiring reliable and efficient data transfer over Ethernet networks.

Key Features

  • Dual-Speed Capability: The TNETE2201A supports both 10Base-T and 100Base-TX Ethernet standards, allowing it to operate at 10 Mbps or 100 Mbps network speeds, thereby providing flexibility for various network configurations and bandwidth requirements.
  • Auto-Negotiation: With the auto-negotiation feature, this transceiver can automatically select the highest performance mode of operation that is mutually supported by the connected devices, ensuring optimal data transfer rates.
  • Energy-Efficient Design: Texas Instruments has designed the TNETE2201A with energy efficiency in mind. It is capable of reducing power consumption during periods of low data activity, which is essential for environmentally conscious applications.
  • Robust Physical Layer Interface: The device provides a reliable physical layer interface, which is critical for ensuring data integrity and minimizing packet loss during transmission.
  • Integrated Filters: Built-in filters help to reduce noise and improve signal quality, which is crucial in maintaining high performance and reducing error rates in network communications.
  • Compact Packaging: The TNETE2201A comes in a compact package, making it suitable for space-constrained applications without compromising functionality or performance.

Applications

The versatility of the TNETE2201A Ethernet transceiver makes it suitable for a wide range of applications, including:

  • Enterprise and home networking equipment
  • Network interface cards and LAN on motherboard (LOM)
  • Embedded systems requiring network connectivity
  • Consumer electronics with network capabilities
  • Industrial automation and control systems

Conclusion

The TNETE2201A Ethernet transceiver from Texas Instruments represents a high-performance solution for modern networking needs. Its combination of speed, efficiency, and compact design makes it a top contender for designers and engineers looking to enhance networked systems across various industries.

You May Also Be Interested in

Xilinx Inc.
5V in-system programmable
Need more? Email Us
Texas Instruments
RADIO FREQUENCY I DENTIFICATION SYSTEMS
Lowest to $17.3974
Texas Instruments
1048576-WORD BY 4-BIT DYNAMIC RANDOM-ACCESS MEMORIES
Need more? Email Us
Allegro MicroSystems, LLC
BiMOS II 8-BIT SERIAL INPUT, LATCHED SOURCE DRIVERS
Need more? Email Us
Texas Instruments
DUAL SLOT PCI-X 2.0 HOT PLUG POWER CONTROLLER
Lowest to $19.5452
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS
Need more? Email Us
Mimix Broadband
18.0-34.0 GHz GaAs MMIC Receiver
Need more? Email Us
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Need more? Email Us
Vishay
High Speed Optocoupler, 10 Mbd
Lowest to $2.1468

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess