EN
  • EN
  • DE

TNETD7002PWPR

Part No TNETD7002PWPR
Manufacturer Texas Instruments
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 981392-TNETD7002PWPR
Categories OEM Parts(T-Z)
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TNETD7002PWPR CAD Model

Description

The TNETD7002PWPR is a high-performance integrated circuit designed and manufactured by Texas Instruments (TI), one of the leading companies in the semiconductor industry. This product is part of TI's extensive portfolio of networking and communication devices and is specifically engineered to cater to the advanced requirements of modern networking applications.

Key Features

  • High Integration: The TNETD7002PWPR integrates multiple functionalities into a single chip, which helps in reducing the overall system complexity and the number of components required on a networking board.
  • Performance: This IC is designed to deliver robust performance for networking applications, ensuring efficient data processing and high-speed connectivity.
  • Reliability: Texas Instruments is known for its quality products, and the TNETD7002PWPR is no exception. It is built to meet high reliability standards, ensuring stable operation under various conditions.
  • Power Efficiency: With the increasing demand for energy-efficient electronics, the TNETD7002PWPR is optimized for low power consumption, contributing to the energy efficiency of the overall system.
  • Compact Form Factor: The device comes in a PowerPAD thermally enhanced package, which not only saves space on the PCB but also provides better thermal performance compared to standard packages.

Applications

The TNETD7002PWPR is versatile and can be used in a variety of networking applications, including:

  • Residential Gateways
  • Network Attached Storage (NAS) Devices
  • Wireless Access Points
  • Enterprise Networking Equipment
  • Integrated Access Devices

Technical Specifications

The TNETD7002PWPR is available in a 24-pin HTSSOP package and operates over an industrial temperature range. It is designed to interface seamlessly with other components in a networking system, ensuring interoperability and ease of design for engineers.

For detailed technical specifications, application notes, and support documentation, customers can visit the Texas Instruments website or contact their local TI sales office. With its combination of performance, integration, and reliability, the TNETD7002PWPR is an excellent choice for designers looking to create efficient and powerful networking solutions.

You May Also Be Interested in

STMicroelectronics
Integrated Circuit TTL 74LS86/T74LS86B1 SGS THOMSON LS
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 16POS / 16 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Lucent
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us
Banner Engineering Corporation
EZ-BEAM T30 EMITTER 60M / Through-Beam Optical Sensor 196.85' (60m)
Lowest to $86.0244
Taiwan Semiconductor
DIODE SCHOTTKY 30V 200MA 0603 / Diode Schottky 30 V 200mA Surface Mount 0603
Need more? Email Us
Samtec Inc.
CONN HDR .100" 32POS / Connector Header Through Hole 32 position 0.100" (2.54mm)
Need more? Email Us
Lucent
Need more? Email Us
Lucent
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess