EN
  • EN
  • DE

TNETA1630DW

Part No TNETA1630DW
Manufacturer Texas Instruments
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1100618-TNETA1630DW
Categories OEM Parts(T-Z)
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TNETA1630DW CAD Model

Description

Introducing the TNETA1630DW: A High-Performance Networking Solution

The TNETA1630DW is a cutting-edge network interface device from the renowned semiconductor manufacturer, Texas Instruments. Designed to cater to the demanding requirements of modern data communication systems, this product is an ideal choice for developers and engineers looking to enhance network performance and reliability.

At the core of the TNETA1630DW lies its robust architecture, capable of delivering high-speed data transfer rates that are essential for applications such as enterprise networking, cloud computing, and virtualized data centers. This device is engineered to support a wide array of protocols and standards, ensuring compatibility with the latest networking technologies and facilitating seamless integration into existing infrastructure.

Key Features of the TNETA1630DW:

  • High-Speed Interface: The device boasts a high-throughput interface that enables efficient handling of network traffic, minimizing bottlenecks and ensuring smooth data flow.
  • Advanced Security: With built-in security features, the TNETA1630DW provides robust protection against a range of cyber threats, safeguarding network integrity and data confidentiality.
  • Energy-Efficient Design: Texas Instruments is committed to environmental sustainability, and the TNETA1630DW reflects this with its energy-efficient operation, reducing power consumption and operational costs.
  • Scalability: The flexibility of the TNETA1630DW allows it to scale with the growing demands of network environments, making it a future-proof investment for businesses and organizations.
  • Reliability: Texas Instruments' reputation for quality ensures that the TNETA1630DW is a reliable component that can withstand the rigors of continuous operation in challenging conditions.

Whether you are upgrading an existing network or building a new one from scratch, the TNETA1630DW offers a blend of performance, security, and efficiency that is hard to match. Its state-of-the-art features make it a top contender in the realm of network interface devices, and its adherence to industry standards ensures it will be a relevant and valuable part of your networking toolkit for years to come.

Choose the TNETA1630DW for a networking solution that delivers consistent performance, unwavering security, and the reliability that Texas Instruments is known for.

You May Also Be Interested in

Diodes Incorporated
LDO BJT HICURR TO252 T&R 2.5K / Linear Voltage Regulator IC Positive Fixed 1 Output 1A TO-252, (D-Pak)
Lowest to $0.8879
STMicroelectronics
Lowest to $0.0583
Diodes Incorporated
Diode Schottky 15V 20MA SOD-323
Need more? Email Us
Diodes Incorporated
V-Ref Precision 2.5V 5mA 3-Pin SOT-23 T/R
Need more? Email Us
TDK Corporation
3-terminal Filters
Need more? Email Us
Microchip Technology
Need more? Email Us
Vishay
Diode Cyl Tape
Need more? Email Us
Diodes Incorporated
Need more? Email Us
DIOTEC Electronics Corporation
ZENERDIODE,MELF,120V,1.3W,5% / Zener Diode 120 V 1.3 W ±5% Surface Mount MELF DO-213AB
Lowest to $0.6445

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess