EN
  • EN
  • DE

TMX320F28027PTA

Part No TMX320F28027PTA
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 64KB FLASH 48LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Status Obsolete(EOL)
Core Processor C28x
Part Core Size 32-Bit
Speed(Frequency) 60MHz
Number of I/O 22
Program Memory Size 64KB (32K x 16)
Program Memory Type FLASH
Data RAM Size 6K x 16
Supply Voltage - Operating 1.71 V to 1.995 V
Data Converters A/D 13x12b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 48-LQFP (7x7)
Win Source Part Number 213213-TMX320F28027PTA
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TMX320F28027PTA CAD Model

Description

Product Overview

The TMX320F28027PTA is a high-performance, 32-bit microcontroller from Texas Instruments, designed for advanced control applications. This microcontroller is part of the C2000™ Piccolo™ series, which is renowned for its powerful processing capabilities, real-time control functions, and innovative peripherals tailored for industrial, automotive, and consumer electronics markets.

Key Features

  • Digital Signal Processing: At the heart of the TMX320F28027PTA is a 32-bit CPU (TMS320C28x) that provides a perfect blend of control and digital signal processing capabilities. This enables efficient handling of complex algorithms and control-oriented computations.
  • Enhanced Control Peripherals: The device includes a rich set of peripherals designed for control applications, such as high-resolution Pulse Width Modulators (PWMs), Enhanced Capture (eCAP) modules, and Enhanced Quadrature Encoder Pulse (eQEP) modules, making it ideal for motor control and power conversion systems.
  • Integrated Analog Features: With a 12-bit Analog-to-Digital Converter (ADC) that supports up to 16 channels, the TMX320F28027PTA ensures precise measurement for real-time feedback control systems. The integrated ADC is capable of conversions at speeds up to 3.75 MSPS (mega samples per second).
  • Robust Connectivity: The microcontroller supports multiple communication protocols, including I2C, SPI, UART, and CAN, providing versatile options for system integration and inter-device communication.
  • Flash Memory: Equipped with 64KB of on-chip flash memory and 12KB of RAM, the TMX320F28027PTA offers ample storage for applications and reliable operation thanks to its error correction code (ECC) feature.
  • Low Power Consumption: Designed with power efficiency in mind, this microcontroller features low-power modes and a fast wake-up time, which is essential for battery-powered and energy-sensitive applications.

Applications

The versatility and performance of the TMX320F28027PTA make it suitable for a wide range of applications, including:

  • Motor control (AC Induction, Brushless DC, Stepper, and Servo)
  • Renewable energy systems (Solar Inverters, Wind Turbine Controllers)
  • Power supplies (DC-DC Converters, UPS)
  • Automotive control systems
  • Industrial automation and robotics

With its robust set of features and capabilities, the TMX320F28027PTA from Texas Instruments is a powerful solution for engineers seeking a microcontroller that can handle demanding control tasks with speed and precision.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973
Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $17.9867 $53.9601
7+ $14.7584 $103.3088
11+ $14.2972 $157.2692
15+ $13.8360 $207.5400
19+ $13.3748 $254.1212
26+ $11.9912 $311.7712
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 48 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess