EN
  • EN
  • DE

F280041CRSHSR

Part No F280041CRSHSR
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 128KB FLASH 56VQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1196986-F280041CRSHSR
Manufacturer Texas Instruments
Category Integrated Circuits (ICs) Embedded Microcontrollers
Series C2000™ C28x Piccolo™
Package Tape & Reel (TR) Cut Tape (CT)
Product Status Active
Core Processor C28x
Core Size 32-Bit Single-Core
Speed 100MHz
Connectivity CANbus, I²C, LINbus, SCI, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Ultra Librarian 3D Model Ultra Librarian F280041CRSHSR CAD Model

Description

The Texas Instruments F280041CRSHSR is a high-performance, 32-bit microcontroller that is part of the C2000™ family, renowned for its powerful processing capabilities and real-time control functionalities. This advanced microcontroller is specifically designed to meet the rigorous demands of modern control applications such as industrial drives, renewable energy systems, automotive controls, and power supplies.

Key Features

  • Advanced Processing Core: At the heart of the F280041CRSHSR is a 32-bit CPU running at up to 100 MHz, which provides the computational horsepower necessary for complex algorithms and control strategies.
  • Enhanced Control Peripherals: The device includes specialized peripherals such as high-resolution PWMs, analog-to-digital converters (ADCs), and capture modules, making it ideal for precision control tasks.
  • Robust Connectivity: With multiple communication interfaces including CAN, SPI, I2C, and UART, this microcontroller ensures flexible and reliable data exchange with other system components.
  • Integrated Memory: It comes with ample on-chip memory, including flash and RAM, facilitating efficient data storage and retrieval without the need for external memory components.
  • Real-Time Control: The F280041CRSHSR features a real-time control coprocessor (CLA) that allows for parallel processing, thereby enhancing the execution of time-critical control algorithms.

Applications

The F280041CRSHSR microcontroller is versatile and can be used across a wide range of applications. Key application areas include:

  • Industrial motor drives and control systems
  • Renewable energy systems, including solar inverters and wind turbines
  • Automotive controls such as electric power steering and braking systems
  • Power supplies and converters
  • Advanced sensing and monitoring systems

Design Support

Texas Instruments provides comprehensive design support for the F280041CRSHSR, including development tools, software libraries, and reference designs. This allows engineers to accelerate development cycles and bring high-performance control solutions to market faster.

Overall, the Texas Instruments F280041CRSHSR microcontroller is a robust and capable choice for engineers looking to implement advanced control solutions in their products.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess