EN
  • EN
  • DE

TMX320C6472CZTZ7

Part No TMX320C6472CZTZ7
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description IC DSP FIXED POINT 737FCBGA /
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - DSP (Digital Signal Processors)
Mfr Texas Instruments
Series TMS320C647x
Package Tray
Product Status Obsolete
Type Fixed Point
Interface Ethernet MAC, Host Interface, I2C, Telecom, UTPOIA
Clock Rate 700MHz
Non-Volatile Memory ROM (768kB)
On-Chip RAM 1.44MB
Voltage - I/O 1.8V, 3.3V
Voltage - Core 1.20V
Temperature Range - Operating 0°C ~ 85°C (TC)
Mounting SMD (SMT)
Package / Case 737-BFBGA, FCBGA
Supplier Device Package 737-FCBGA (24x24)
Base Product Number TMX320
MSL Level 4 (72 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Standard Package 44
Win Source Part Number 1216775-TMX320C6472CZTZ7
Ultra Librarian 3D Model Ultra Librarian TMX320C6472CZTZ7 CAD Model

Description

The TMX320C6472CZTZ7 is a high-performance, fixed-point digital signal processor (DSP) from Texas Instruments (TI), renowned for its exceptional processing capabilities and versatility in handling complex signal processing tasks. Designed to meet the rigorous demands of modern communication, industrial, and multimedia applications, this DSP is part of the TMS320C6000 DSP platform, which is well-regarded for its high level of integration and efficiency.

At the heart of the TMX320C6472CZTZ7 lies a powerful core that operates at a frequency of up to 1 GHz, providing a robust computational foundation for executing advanced algorithms quickly and efficiently. The device features multiple enhanced very-long-instruction-word (VLIW) TMS320C64x+™ DSP cores, allowing for parallel processing and improved throughput for data-intensive applications.

With its integrated memory controller and a range of high-speed peripherals, the TMX320C6472CZTZ7 offers a well-rounded solution for system designers. The device supports a variety of I/O and interfacing options, including high-speed serial ports and Ethernet connectivity, making it a flexible choice for networking and communication systems. Furthermore, the DSP is equipped with large on-chip memory, which minimizes the need for external memory components and helps to streamline system design and reduce overall system cost.

The TMX320C6472CZTZ7 is also designed with power efficiency in mind, featuring advanced power management capabilities that contribute to reduced power consumption without sacrificing performance. This makes it an ideal choice for portable and power-sensitive applications where efficiency is paramount.

Developers can take advantage of TI's comprehensive suite of development tools and software, including the Code Composer Studio™ integrated development environment (IDE), which provides a full range of debug and analysis capabilities. This rich ecosystem of tools and support simplifies the development process, enabling rapid prototyping and quicker time-to-market for products utilizing the TMX320C6472CZTZ7 DSP.

In summary, the Texas Instruments TMX320C6472CZTZ7 DSP is a powerful and efficient solution for a wide array of applications requiring high-speed signal processing, parallel data handling, and low power consumption. Its combination of performance, integration, and support tools makes it a top choice for system designers looking to create advanced digital products.

You May Also Be Interested in

Texas Instruments
IC FIXED POINT DSP 288-BGA
Need more? Email Us
Texas Instruments
IC FIXED POINT DPS 144-LQFP
Lowest to $9.2223
Analog Devices Inc.
REV 0.2 450MHZ SHARC PROC W/5 MB
Lowest to $57.1228
Analog Devices Inc.
IC DSP LP 128KB L2SR 88LFCSP
Need more? Email Us
Texas Instruments
IC DSP FIXED-POINT 16BIT 179-BGA
Lowest to $44.5068
Cirrus Logic Inc.
IC AUDIO SOC SGL 32BIT 100LQFP
Lowest to $15.1270
Analog Devices Inc.
SHARC WITH 5 MB ON CHIP RAM 400M
Lowest to $47.4782
Analog Devices Inc.
ARM, 1X SHARC, DDR, BGA PACKAGE
Need more? Email Us
Analog Devices Inc.
IC DSP CTRLR 349CSBGA
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess