EN
  • EN
  • DE

TMUXHS4212RKSR

Part No TMUXHS4212RKSR
Manufacturer Texas Instruments
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description 2-CHANNEL 16-GBPS 2:1/1:2 DIFFER / 2 Circuit IC Switch 1:2, 2:1 8.4Ohm 20-VQFN (4.5x2.5)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers
Mfr Texas Instruments
Package Tape & Reel
Switch Circuit DPST, SPDT
Number of Circuits 2
On-State Resistance (Max) 8.4Ohm
Channel-to-Channel Matching (ΔRon) 500mOhm
Voltage - Supply, Single (V+) 1.71V ~ 1.98V, 3V ~ 3.6V
Voltage - Supply, Dual (V±) 1.71V ~ 1.98V, 3V ~ 3.6V
Switch Time (Ton, Toff) (Max) 100ns, 100ns
-3db Bandwidth 13GHz
Current - Leakage (IS(off)) (Max) 5µA
Crosstalk -27dB @ 10GHz
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting SMD (SMT)
Package / Case 20-VFQFN Exposed Pad
Supplier Device Package 20-VQFN (4.5x2.5)
Base Product Number TMUXHS4212
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-TMUXHS4212RKSRTR,296-TMUXHS4212RKSRDKR,296-TMUXHS4212RKSRCT
Standard Package 3,000
Win Source Part Number 973613-TMUXHS4212RKSR
Ultra Librarian 3D Model Ultra Librarian TMUXHS4212RKSR CAD Model

Description

Product Overview: TMUXHS4212RKSR from Texas Instruments

The TMUXHS4212RKSR is a state-of-the-art, high-speed multiplexer from Texas Instruments designed for the advanced switching needs of modern electronics. This versatile component is an ideal choice for applications that require the routing of high-speed signals, including USB, LVDS, PCIe, and HDMI interfaces.

With its exceptional signal integrity and low on-resistance, the TMUXHS4212RKSR ensures minimal signal distortion and attenuation, making it perfect for high-performance systems where data integrity is paramount. The device operates with a dual supply voltage range from 3.0V to 5.5V, which provides flexibility in interfacing with different logic levels. Moreover, the TMUXHS4212RKSR boasts a wide bandwidth that supports the rapid transfer of data, making it suitable for high-speed digital applications.

The TMUXHS4212RKSR is designed with a 2:1 configuration, allowing two differential channels or four single-ended channels to be selected by the user. This feature enables designers to reduce the number of components on a board, thereby saving space and reducing overall system complexity. The multiplexer's built-in electrostatic discharge (ESD) protection circuitry safeguards the device against static damage, enhancing its reliability and longevity in demanding environments.

Texas Instruments has equipped the TMUXHS4212RKSR with fail-safe logic circuitry, which ensures that the device maintains a high-impedance state during power-up or power-down events, preventing potential damage to downstream components. This product is available in a compact, surface-mount package that is conducive to modern, space-constrained applications.

In summary, the TMUXHS4212RKSR from Texas Instruments is a high-performance multiplexer that delivers reliable, high-speed signal switching with excellent signal integrity. Its robust design and protective features make it an excellent choice for designers looking to incorporate a versatile and durable multiplexing solution into their electronic systems.

You May Also Be Interested in

ON Semiconductor
2 Circuit IC Switch 4:1 26Ohm 16-SOIC
Need more? Email Us
Texas Instruments
1 Circuit IC Switch 8:1 240Ohm 16-PDIP
Lowest to $0.4717
Vishay
Multiplexer Switch ICs 8-Ch Single Ended Multiplexer 3-16V
Lowest to $1.6046
Maxim Integrated
2 Circuit IC Switch 1:1 50Ohm 14-CDIP
Need more? Email Us
Diodes Incorporated
IC SWITCH SPDT X 14 8OHM 48TFBGA
Lowest to $3.5392
Analog Devices Inc.
3 Circuit IC Switch 2:1 190Ohm 16-LFCSP-VQ (4x4)
Need more? Email Us
Analog Devices Inc.
2 Circuit IC Switch 4:2 480mOhm 16-LFCSP-VQ (4x4)
Lowest to $10.2731
Analog Devices Inc.
8 Circuit IC Switch 1:1 4.5Ohm 24-TSSOP
Lowest to $9.0622
Analog Devices Inc.
1 Circuit IC Switch 8:1 450Ohm Die
Lowest to $16.0075

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9542 $52.4810
130+ $0.7830 $101.7900
200+ $0.7585 $151.7000
275+ $0.7340 $201.8500
355+ $0.7096 $251.9080
475+ $0.6362 $302.1950
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,420 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess