EN
  • EN
  • DE

SST39SF020A-55-4I-WHE

Part No SST39SF020A-55-4I-WHE
Manufacturer Microchip Technology
Catalog Unclassified Memory
Description IC FLASH 2MBIT PARALLEL 32TSOP / FLASH Memory IC 2Mb (256K x 8) Parallel 55 ns 32-TSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Memory
Mfr Microchip Technology
Series SST39 MPF™
Package Tray
Memory Type Non-Volatile
Memory Format FLASH
Technology FLASH
Memory Size 2Mb (256K x 8)
Memory Interface Parallel
Write Cycle Time - Word, Page 20µs
Access Time 55 ns
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 32-TFSOP (0.488", 12.40mm Width)
Supplier Device Package 32-TSOP
Base Product Number SST39SF020
Other Names SST39SF020A554IWHE
Standard Package 208
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Win Source Part Number 1254272-SST39SF020A-55-4I-WHE
Ultra Librarian 3D Model Ultra Librarian SST39SF020A-55-4I-WHE CAD Model

Description

Microchip Technology SST39SF020A-55-4I-WHE Flash Memory

The SST39SF020A-55-4I-WHE from Microchip Technology is a high-performance CMOS Multi-Purpose Flash (MPF) memory with a storage capacity of 2 Mbit. This robust flash memory device is designed to provide reliable and efficient data storage for a wide range of applications, including embedded systems, networking, telecommunications, and industrial electronics.

Key Features

  • Memory Capacity: 2 Mbit (256K x 8)
  • Access Time: 55 ns
  • Voltage Range: 4.5V to 5.5V
  • Endurance: 100,000 cycles
  • Data Retention: 100 years
  • Temperature Range: Industrial (I) -40°C to +85°C
  • Package: 32-Ld TSOP (Type I)
  • Low Power Consumption: Active Current: 10 mA (typical), Standby Current: 10 µA (typical)
  • Sector-Erase Capability: Uniform 4 KByte sectors
  • Block-Erase Capability: Uniform 32 KByte blocks
  • Write Modes: Byte-Program and Multi-Byte Program (Auto Address Increment)
  • Software and Hardware Write-Protection: Includes software-enabled data protection and hardware-controlled protection options

The SST39SF020A-55-4I-WHE is engineered to offer fast read and write operations, with an access time of 55 nanoseconds, allowing for quick data retrieval and efficient programming. The device operates within a standard voltage range of 4.5V to 5.5V, making it versatile for various system designs. Its low power consumption characteristics ensure that it can be used in power-sensitive applications without compromising performance.

With its sector and block erase features, the SST39SF020A-55-4I-WHE allows for flexible data management, enabling users to erase and program data in uniform 4 KByte sectors or 32 KByte blocks. The memory chip also boasts an impressive endurance of 100,000 erase and write cycles and a data retention period of 100 years, ensuring the longevity and reliability of stored data.

Furthermore, the SST39SF020A-55-4I-WHE provides enhanced data security with both software and hardware write-protection features. These protection mechanisms prevent accidental data alteration and ensure the integrity of the data stored within the device.

Overall, the SST39SF020A-55-4I-WHE from Microchip Technology is a durable, reliable, and versatile flash memory solution suitable for a variety of demanding applications that require long-term data storage and integrity.

You May Also Be Interested in

Microchip Technology
IC EEPROM 1KBIT MICROWIRE 8MSOP
Need more? Email Us
Renesas Electronics America
QDR SRAM, 1MX36, 0.45NS
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 72MBIT PAR 165FBGA
Need more? Email Us
Winbond Electronics
IC PSRAM 256MBIT HYPERBS 24TFBGA
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 4.5MBIT PARALLEL 100TQFP
Need more? Email Us
Rohm Semiconductor
IC EEPROM 256KBIT SPI 10MHZ 8SOP
Need more? Email Us
Renesas Electronics America
STANDARD SRAM, 4MX16, 55NS
Need more? Email Us
Microchip Technology
IC EEPROM 1KBIT MICROWIRE 8TSSOP
Need more? Email Us
Everspin Technologies Inc.
IC RAM 4MBIT PARALLEL 48FBGA
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess