EN
  • EN
  • DE

TMUXHS4212IRKSR

Part No TMUXHS4212IRKSR
Manufacturer Texas Instruments
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC MULTIPLEXER / 2 Circuit IC Switch 1:2, 2:1 8.4Ohm 20-VQFN (4.5x2.5)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers
Mfr Texas Instruments
Package Tape & Reel (TR)
Switch Circuit DPST, SPDT
Number of Circuits 2
On-State Resistance (Max) 8.4Ohm
Channel-to-Channel Matching (ΔRon) 500mOhm
Voltage - Supply, Single (V+) 1.71V ~ 1.98V, 3V ~ 3.6V
Voltage - Supply, Dual (V±) 1.71V ~ 1.98V, 3V ~ 3.6V
Switch Time (Ton, Toff) (Max) 100ns, 100ns
-3db Bandwidth 13GHz
Current - Leakage (IS(off)) (Max) 5µA
Crosstalk -27dB @ 10GHz
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting SMD (SMT)
Package / Case 20-VFQFN Exposed Pad
Supplier Device Package 20-VQFN (4.5x2.5)
MSL Level 2 (1 Year)
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-TMUXHS4212IRKSRTR
Standard Package 3,000
Win Source Part Number 967410-TMUXHS4212IRKSR
Ultra Librarian 3D Model Ultra Librarian TMUXHS4212IRKSR CAD Model

Description

The TMUXHS4212IRKSR is a cutting-edge, high-speed multiplexer from Texas Instruments designed to meet the needs of modern, high-performance digital systems. This device is part of the TMUXHS family, known for its reliability and efficiency in routing high-speed signals. It is an ideal solution for applications that require switching between different high-speed data sources or for expanding the number of inputs that can be connected to a limited number of inputs on a processor or a switch.

The TMUXHS4212IRKSR offers four differential channels, each capable of supporting data rates up to 20 Gbps, making it suitable for a wide range of applications including servers, data centers, and high-speed communication systems. It has a low on-state resistance and low crosstalk, which ensures signal integrity is maintained throughout the switching process. The multiplexer operates with a single supply voltage, simplifying power supply design.

The device features a 2:1 configuration, allowing each differential pair to be routed to one of two outputs, which can be particularly useful for redundancy in critical systems. Additionally, it provides bidirectional signal flow, further enhancing its versatility in different system architectures.

Texas Instruments has designed the TMUXHS4212IRKSR with a focus on ease of use and integration. It is available in a compact QFN package, which is not only space-saving but also offers excellent thermal performance. Moreover, the device is characterized for operation over the industrial temperature range, ensuring reliable performance in a variety of environments.

In terms of protection, the TMUXHS4212IRKSR includes electrostatic discharge (ESD) protection circuits, which safeguard the device against inadvertent voltage spikes. This feature contributes to the overall robustness and longevity of the product.

Overall, the TMUXHS4212IRKSR from Texas Instruments represents a powerful and flexible solution for managing high-speed signals in complex electronic systems. Its performance, combined with the quality and support from Texas Instruments, makes it a smart choice for designers looking to maximize data throughput and reliability in their applications.

You May Also Be Interested in

MICROSS/On Semiconductor
IC MUX 8:1 26OHM 16TSSOP
Lowest to $0.5821
Siliconix
IC SWITCH SPST-NCX4 85OHM 16SOIC
Lowest to $1.1060
Siliconix
IC SW SPST-NO/NCX4 1.5OHM 16QFN
Lowest to $10.1866
Texas Instruments
IC MUX 8:1 240OHM 16SOIC
Lowest to $0.1402
Analog Devices Inc.
IC MULTIPLEXER DUAL 16X1 48LFCSP
Lowest to $26.1941
Texas Instruments
16 LEAD SOP
Lowest to $0.5239
UTC
100Ω 1 2V~10V SOIC-16 Analog Switches, Multiplexers, Demultiplexers RoHS
Lowest to $0.1133
Texas Instruments
IC MUX 16:1 170OHM 28TSSOP
Lowest to $18.0332
Analog Devices Inc.
LFCSP-24(4x4) Analog Switches, Multiplexers, Demultiplexers RoHS
Lowest to $23.2836

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9811 $53.9605
110+ $0.9190 $101.0900
170+ $0.8879 $150.9430
245+ $0.8258 $202.3210
315+ $0.7948 $250.3620
395+ $0.7638 $301.7010
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,030 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess