EN
  • EN
  • DE

TMUX7219DGKRQ1

Part No TMUX7219DGKRQ1
Manufacturer Texas Instruments
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description AUTOMOTIVE 44-V, LOW RON, 2:1 (S / 1 Circuit IC Switch 2:1 2.8Ohm 8-VSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel
Switch Circuit SPDT
Number of Circuits 1
On-State Resistance (Max) 2.8Ohm
Channel-to-Channel Matching (ΔRon) 100mOhm
Voltage - Supply, Single (V+) 4.5V ~ 44V, ±4.5V ~ 22V
Voltage - Supply, Dual (V±) 4.5V ~ 44V, ±4.5V ~ 22V
Switch Time (Ton, Toff) (Max) 168ns, 180ns
-3db Bandwidth 37MHz
Charge Injection -16pC
Channel Capacitance (CS(off), CD(off)) 34pF, 34pF
Current - Leakage (IS(off)) (Max) 100pA (Typ)
Crosstalk -106dB @ 1MHz
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package 8-VSSOP
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-TMUX7219DGKRQ1TR,296-TMUX7219DGKRQ1DKR,296-TMUX7219DGKRQ1CT
Standard Package 2,500
Win Source Part Number 981390-TMUX7219DGKRQ1
Ultra Librarian 3D Model Ultra Librarian TMUX7219DGKRQ1 CAD Model

Description

Product Overview: TMUX7219DGKRQ1

The TMUX7219DGKRQ1 is a precision, low-voltage, bidirectional, 2-channel, 1:1 multiplexer and demultiplexer from the reputable semiconductor manufacturer, Texas Instruments. This product is specifically designed to cater to the demanding requirements of the automotive and industrial sectors, providing reliable performance even in the most challenging environments.

Key Features

  • Wide Supply Range: The TMUX7219DGKRQ1 operates over a broad supply voltage range of 1.08 V to 5.5 V, making it versatile for various applications.
  • Low On-Resistance: The device boasts ultra-low on-resistance (RON) of typically 5 Ω, which minimizes signal distortion and ensures high signal integrity.
  • Low Power Consumption: With a quiescent current of only 0.1 µA, the TMUX7219DGKRQ1 is an energy-efficient solution ideal for power-sensitive applications.
  • ESD Protection: Enhanced Electrostatic Discharge (ESD) protection is integrated, with the device capable of withstanding up to 2 kV Human Body Model (HBM), ensuring robustness and longevity.
  • Break-Before-Make Switching: This feature prevents signal overlap and ensures that one channel is fully off before another channel is turned on, thus eliminating the possibility of shorting the channels.

Applications

The TMUX7219DGKRQ1 is ideal for a variety of applications, including:

  • Automotive infotainment and body electronics
  • Signal routing in industrial automation systems
  • Data acquisition systems
  • Battery management systems
  • Test and measurement equipment

Quality and Reliability

As an automotive-qualified product, the TMUX7219DGKRQ1 meets the stringent requirements of the AEC-Q100 standard, ensuring performance and reliability in automotive applications. Additionally, the device is offered in a compact VSSOP-8 package, providing a space-saving solution without compromising on functionality.

With its combination of precision, low power, and robustness, the TMUX7219DGKRQ1 from Texas Instruments stands out as a high-quality multiplexer/demultiplexer that can be trusted for critical and high-performance applications across various industries.

You May Also Be Interested in

Analog Devices Inc.
IC SWITCH SPST-NCX4 90OHM 16SOIC
Lowest to $10.1866
UTC
100Ω 1 2V~10V SOIC-16 Analog Switches, Multiplexers, Demultiplexers RoHS
Lowest to $0.1133
Siliconix
IC SWITCH SPST-NCX4 85OHM 16SOIC
Lowest to $1.1060
Analog Devices Inc.
IC MULTIPLEXER DUAL 16X1 48LFCSP
Lowest to $26.1941
Maxim Integrated
IC SWITCH SPST-NCX1 35OHM 8SOIC
Need more? Email Us
Analog Devices Inc.
LFCSP-24(4x4) Analog Switches, Multiplexers, Demultiplexers RoHS
Lowest to $23.2836
SG Micro Corp
3 TSSOP-16 Analog Switches, Multiplexers, Demultiplexers RoHS
Lowest to $0.4366
MICROSS/On Semiconductor
IC SWITCH SP4TX2 100OHM 16TSSOP
Lowest to $0.4366
Texas Instruments
IC MUX 8:1 240OHM 16SOIC
Lowest to $0.1402

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.3561 $53.5610
23+ $4.3948 $101.0804
36+ $4.2574 $153.2664
49+ $4.1201 $201.8849
63+ $3.9828 $250.9164
85+ $3.5708 $303.5180
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 24,500 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess