EN
  • EN
  • DE

K4B4G0846D-BYNB

Part No K4B4G0846D-BYNB
Manufacturer Samsung
Catalog DDR
Description DDR3-2133 512Mx8 (4Gb) 1.35V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 940763-K4B4G0846D-BYNB
Series *
Ultra Librarian 3D Model Ultra Librarian K4B4G0846D-BYNB CAD Model

Description

The Samsung K4B4G0846D-BYNB is a 4Gb (Gigabit) DDR3 SDRAM (Synchronous Dynamic Random-Access Memory) chip designed for high-performance applications requiring large memory capacity and bandwidth. Manufactured by Samsung, it ensures reliability and compatibility with a wide range of systems.

Applications

  • Desktop Computers: Used as main system memory to support operating systems, applications, and multitasking.
  • Laptop Computers: Provides the necessary RAM for laptops, enabling smooth performance and efficient data processing.
  • Servers: Integrated into server systems to handle demanding workloads, virtual machines, and database management.
  • Gaming Consoles: Used as system memory in gaming consoles to support high-resolution graphics and fast game loading times.
  • Networking Devices: Implemented in routers, switches, and other networking devices to provide memory for data buffering and processing.

Features

  • Capacity: 4Gb (512M x 8) memory organization.
  • Data Rate: Supports high-speed data transfer rates up to DDR3-1600 (PC3-12800).
  • Interface: Standard DDR3 interface for broad compatibility.
  • Operating Voltage: Operates at a low voltage of 1.5V for reduced power consumption.
  • Clock Frequency: Supports a clock frequency of up to 800 MHz.
  • Package: Available in a FBGA (Fine-pitch Ball Grid Array) package for efficient surface mounting and thermal performance.

Benefits

  • High Performance: Enables fast data access and processing, enhancing overall system performance.
  • Large Memory Capacity: Provides ample memory for demanding applications, facilitating seamless multitasking and data handling.
  • Low Power Consumption: Reduces energy consumption, extending battery life in portable devices and lowering operating costs in servers.
  • Broad Compatibility: Compatible with a wide range of systems and platforms, ensuring easy integration.
  • High Reliability: Manufactured by Samsung, ensuring high-quality and reliable memory solutions.

Additional Details

The K4B4G0846D-BYNB supports features such as burst lengths of 8, with burst types of sequential or interleaved. It includes auto refresh and self refresh modes for optimal power management. Its operating temperature range typically spans from 0°C to +85°C. The specific timings and detailed characteristics may vary based on the speed grade and intended application.

You May Also Be Interested in

SK hynix
DDR5-6400 4Gx8 (32Gb)
Need more? Email Us
Intel
Xeon 6515P (72M Cache, 2.30 GHz)
Need more? Email Us
NVIDIA
RTX PRO 4000 Blackwell GDDR7 ECC PCIe 5.0 x16
Need more? Email Us
Samsung
DDR5-5600B 4Gx80 RDIMM 2Rx8 (32GB)
Need more? Email Us
Samsung
DDR5-5600B 8Gx80 RDIMM 2Rx4 (64GB)
Need more? Email Us
Intel
Xeon 6505P (48M Cache, 2.20 GHz)
Need more? Email Us
SK hynix
DDR5-5600B 8Gx80 RDIMM 2Rx4 (64GB)
Need more? Email Us
NVIDIA
NVIDIA Jetson Orin NX 16 GB DDR5
Lowest to $1,067.1642
Crucial
DDR5-5600 2Gx64 UDIMM Pro (16GB)
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess