EN
  • EN
  • DE

TMUX6219DGKRQ1

Part No TMUX6219DGKRQ1
Manufacturer Texas Instruments
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description AUTOMOTIVE 36-V, LOW RON, 2:1 (S / 1 Circuit IC Switch 2:1 6.2Ohm 8-VSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel
Switch Circuit SPDT
Number of Circuits 1
On-State Resistance (Max) 6.2Ohm
Channel-to-Channel Matching (ΔRon) 80mOhm
Voltage - Supply, Single (V+) 4.5V ~ 36V, ±4.5V ~ 18V
Voltage - Supply, Dual (V±) 4.5V ~ 36V, ±4.5V ~ 18V
Switch Time (Ton, Toff) (Max) 180ns, 210ns
-3db Bandwidth 42MHz
Charge Injection -6pC
Channel Capacitance (CS(off), CD(off)) 38pF
Current - Leakage (IS(off)) (Max) 100pA (Typ)
Crosstalk -106dB @ 1MHz
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package 8-VSSOP
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-TMUX6219DGKRQ1TR,296-TMUX6219DGKRQ1DKR,296-TMUX6219DGKRQ1CT
Standard Package 2,500
Win Source Part Number 1130630-TMUX6219DGKRQ1
Ultra Librarian 3D Model Ultra Librarian TMUX6219DGKRQ1 CAD Model

Description

Introducing the TMUX6219DGKRQ1 from Texas Instruments

The TMUX6219DGKRQ1 is a cutting-edge precision analog multiplexer from Texas Instruments, designed to deliver top-notch performance for a wide array of applications. This advanced component is part of TI's extensive portfolio of multiplexers which are renowned for their reliability and versatility.

At the heart of the TMUX6219DGKRQ1 is its ability to provide high precision signal routing, thanks to its low on-capacitance (Con) and low on-resistance (Ron). This ensures minimal signal distortion and attenuation, making it an ideal choice for critical applications that require the highest signal integrity. Whether you're dealing with audio signals, video feeds, or sensitive measurement data, the TMUX6219DGKRQ1 is engineered to handle it with utmost precision.

The device features a single 8:1 or dual 4:1 multiplexer/demultiplexer configuration, which offers flexibility for designers to choose the most suitable topology for their circuit designs. This makes it a versatile solution for multiplexing and demultiplexing analog signals, digital signals, or even power supplies within a system.

The TMUX6219DGKRQ1 is designed for robust performance, supporting a wide operating voltage range from 1.08V to 5.5V. This wide range ensures compatibility with a variety of logic families and makes it suitable for use in both low-voltage and standard-voltage applications. Additionally, the device boasts a low leakage current, further enhancing its precision and efficiency.

For automotive and industrial applications, the TMUX6219DGKRQ1 is an optimal choice, as it meets stringent quality standards and is AEC-Q100 qualified. Its extended temperature range ensures reliable operation under harsh conditions, making it a reliable component for mission-critical systems in automotive environments.

Encased in a compact VSSOP-16 package, the TMUX6219DGKRQ1 is designed to save valuable board space while offering excellent thermal performance. With Texas Instruments' commitment to quality, you can be assured that the TMUX6219DGKRQ1 will perform to the highest standards, providing a dependable solution for your multiplexing needs.

You May Also Be Interested in

ON Semiconductor
2 Circuit IC Switch 4:1 26Ohm 16-SOIC
Need more? Email Us
Harris Corporation
IC SWITCH 4PSTX2 300OHM 16CERDIP
Need more? Email Us
Analog Devices Inc.
IC SWITCH SPST-NOX1 330MOHM 6WLP
Need more? Email Us
Analog Devices Inc.
8 Circuit IC Switch 1:1 4.5Ohm 24-TSSOP
Lowest to $9.0622
Runic Technology
4 Circuit IC Switch 1:1 1Ohm 16-TSSOP
Need more? Email Us
STMicroelectronics
3 Circuit IC Switch 2:1 280Ohm 16-TSSOP
Need more? Email Us
Rochester Electronics
SPST, 2 FUNC, 1 CHANNEL, MBCY10 / Circuit IC Switch
Need more? Email Us
Diodes Incorporated
IC SWITCH SP8T 200OHM 16SOIC
Need more? Email Us
Maxim Integrated
2 Circuit IC Switch 1:1 50Ohm 14-CDIP
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.0247 $54.2223
21+ $4.9433 $103.8093
32+ $4.7889 $153.2448
44+ $4.6344 $203.9136
56+ $4.4799 $250.8744
75+ $4.0165 $301.2375
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess