EN
  • EN
  • DE

TMUX6213RUMR

Part No TMUX6213RUMR
Manufacturer Texas Instruments
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SW SPST-NO/NCX4 3.1OHM 16WQFN / 4 Circuit IC Switch 1:1 3.1Ohm 16-WQFN (4x4)
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface>Analog Switches, Multiplexers, Demultiplexers
Mfr Texas Instruments
Series -
Package Tape & Reel (TR)
Switch Circuit SPST - NO/NC
Number of Circuits 4
On-State Resistance (Max) 3.1Ohm
Channel-to-Channel Matching (ΔRon) 100mOhm
Voltage - Supply, Single (V+) 4.5V ~ 36V
Voltage - Supply, Dual (V±) ±4.5V ~ 18V
Switch Time (Ton, Toff) (Max) 180ns, 200ns
-3db Bandwidth 50MHz
Charge Injection 78pC
Channel Capacitance (CS(off), CD(off)) 28pF, 45pF
Current - Leakage (IS(off)) (Max) 1nA
Crosstalk -93dB @ 1MHz
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 16-WQFN Exposed Pad
Supplier Device Package 16-WQFN (4x4)
RoHS Status Not applicable
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 3,000 pcs
Win Source Part Number 1383681-TMUX6213RUMR
Ultra Librarian 3D Model Ultra Librarian TMUX6213RUMR CAD Model

Description

The TMUX6213RUMR is a precision, state-of-the-art analog multiplexer from Texas Instruments, designed to provide exceptional performance in a wide range of applications. This device belongs to a family of high-quality switches and multiplexers that Texas Instruments is renowned for, offering both reliability and versatility for designers.

Key Features

  • Multiple Channel Configuration: The TMUX6213RUMR features a triple single-pole double-throw (3x SPDT) configuration that allows users to connect one of two input signals to each output, enhancing design flexibility.
  • Low On-Resistance: The device boasts a low on-resistance (Ron), typically around 1.5 ohms, which minimizes signal attenuation and ensures high signal integrity.
  • Wide Operating Voltage Range: It operates over a wide supply voltage range from 1.08 V to 5.5 V, making it suitable for a variety of applications from low-voltage portable devices to higher voltage industrial equipment.
  • Logic-Level Translation: The TMUX6213RUMR can also perform logic-level translation by allowing the control logic voltage to differ from the analog supply voltage, thereby accommodating various interfacing requirements.
  • Electrostatic Discharge (ESD) Protection: The device includes robust ESD protection circuits, ensuring resilience in harsh electrical environments.

Applications

The TMUX6213RUMR is ideal for a multitude of applications, including but not limited to:

  • Data acquisition systems
  • Signal routing
  • Audio and video switching
  • Communication systems
  • Medical equipment
  • Automotive infotainment and body control modules

Package and Quality

The TMUX6213RUMR comes in an ultra-small, leadless QFN package that measures just 2.00 mm x 1.50 mm (RUW package), optimizing board space in compact designs. Texas Instruments ensures high standards of quality and reliability for the TMUX6213RUMR, making it a trusted choice for engineers and designers across various industries.

For detailed specifications and application notes, Texas Instruments provides extensive documentation and support materials to assist in the integration of the TMUX6213RUMR into your next project.

You May Also Be Interested in

Analog Devices Inc.
4Ω 1 LFCSP-48(7x7) Analog Switches, Multiplexers, Demultiplexers RoHS
Lowest to $52.3881
Analog Devices Inc.
LFCSP-24(4x4) Analog Switches, Multiplexers, Demultiplexers RoHS
Lowest to $23.2836
Texas Instruments
IC MUX 8:1 130OHM 20DIP
Need more? Email Us
UTC
2V~10V 225Ω TSSOP-16 Analog Switches, Multiplexers, Demultiplexers RoHS
Lowest to $0.3377
Texas Instruments
IC MUX 16:1 170OHM 28TSSOP
Lowest to $18.0332
Monolithic Power Systems Inc.
IC SWITCH SPDT X 2 450MOHM 10QFN
Lowest to $11.6418
Analog Devices Inc.
85Ω TSSOP-16 Analog Switches, Multiplexers, Demultiplexers RoHS
Lowest to $6.6941
IC-Haus GmbH
iC-PZ2656 oQFN32-5x5 iC-Haus Encoders, Decoders, Multiplexers & Demultiplexers High-Resolution Reflective Absolute Encoder (26-256) datasheet, inventory, & pricing.
Need more? Email Us
MICROSS/On Semiconductor
IC SWITCH SP4TX2 100OHM 16TSSOP
Lowest to $0.4366

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.7970 $52.1730
22+ $4.7565 $104.6430
33+ $4.6079 $152.0607
45+ $4.4592 $200.6640
58+ $4.3106 $250.0148
78+ $3.8647 $301.4466
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,318 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess