EN
  • EN
  • DE

TMUX6123DGSR

Part No TMUX6123DGSR
Manufacturer Texas Instruments
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH SPST DUAL 10VSSOP / 2 Circuit IC Switch 1:1 165Ohm 10-VSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers
Mfr Texas Instruments
Package Tape & Reel
Switch Circuit SPST
Number of Circuits 2
On-State Resistance (Max) 165Ohm
Channel-to-Channel Matching (ΔRon) 2.4Ohm
Voltage - Supply, Dual (V±) ±5V ~ 16.5V
Switch Time (Ton, Toff) (Max) 86ns, 76ns
-3db Bandwidth 630MHz
Charge Injection 0.51pC
Channel Capacitance (CS(off), CD(off)) 1.9pF, 2.2pF
Current - Leakage (IS(off)) (Max) 20pA
Crosstalk -110dB @ 1MHz
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Supplier Device Package 10-VSSOP
Base Product Number TMUX6123
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-53449-1,296-53449-2,296-53449-6
Standard Package 2,500
Win Source Part Number 1006911-TMUX6123DGSR
Ultra Librarian 3D Model Ultra Librarian TMUX6123DGSR CAD Model

Description

The TMUX6123DGSR from Texas Instruments is a state-of-the-art precision analog multiplexer that provides a single-channel, 2:1 multiplexing capability. This device belongs to a family of high-performance, CMOS devices that offer low on-resistance and low on-capacitance, ensuring minimal signal distortion during transmission.

Key Features

  • Low On-Resistance: The TMUX6123DGSR boasts an ultra-low on-resistance of typically 0.45 ohms, which minimizes the signal loss and ensures high signal integrity.
  • Wide Operating Voltage Range: This multiplexer operates over a wide supply voltage range from 1.08V to 5.5V, accommodating various application requirements and making it suitable for both single and dual supply operations.
  • Low Charge Injection: The device features exceptionally low charge injection, which helps to reduce signal errors and improves overall performance in sensitive analog applications.
  • ESD Protection: It is designed with robust electrostatic discharge (ESD) protection, ensuring that the device can withstand ESD events and maintain reliable performance in harsh environments.
  • Break-Before-Make Switching: The TMUX6123DGSR incorporates break-before-make switching functionality, which prevents momentary shorting when switching between channels.

Applications

The TMUX6123DGSR is ideal for a wide range of applications that require high precision and reliability. It is particularly well-suited for:

  • Data acquisition systems
  • Test equipment
  • Audio signal routing
  • Analog device front-end multiplexing
  • Battery-powered equipment

Package and Quality

The device is available in a compact VSSOP-8 (DGSR) package, which is optimized for space-constrained applications. The TMUX6123DGSR is characterized for operation from -40°C to +125°C, ensuring reliable performance across a broad temperature range. Moreover, Texas Instruments is committed to high-quality standards, and this product is manufactured in facilities that are compliant with industry certifications.

You May Also Be Interested in

Texas Instruments
AUTOMOTIVE, 12-V, 8:1 ONE-CHANNE
Lowest to $0.8732
Siliconix
IC SW SPST-NO/NCX4 1.5OHM 16QFN
Lowest to $10.1866
Analog Devices Inc.
4Ω 1 LFCSP-48(7x7) Analog Switches, Multiplexers, Demultiplexers RoHS
Lowest to $52.3881
Texas Instruments
IC SW SPDT-NO/NC 240OHM 16TSSOP
Lowest to $0.3493
Maxim Integrated
IC SW SPST-NOX4 2.5OHM 16SOIC
Need more? Email Us
Maxim Integrated
IC MUX 8:1 3KOHM 24SOIC
Need more? Email Us
Texas Instruments
IC SWITCH SPST X 4 2.4OHM 16WQFN
Lowest to $5.8209
Analog Devices Inc.
IC SWITCH SPST-NCX4 90OHM 16SOIC
Lowest to $10.1866
NXP / Nexperia
IC SW SPST-NCX1 750MOHM 6XSON
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.3845 $53.8450
23+ $4.4181 $101.6163
36+ $4.2800 $154.0800
49+ $4.1420 $202.9580
63+ $4.0039 $252.2457
84+ $3.5897 $301.5348
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,416 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess