EN
  • EN
  • DE

TMUX1134PWR

Part No TMUX1134PWR
Manufacturer Texas Instruments
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH SPDT X 4 4OHM 20TSSOP / 4 Circuit IC Switch 2:1 4Ohm 20-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Mfr Texas Instruments
Series -
Package Tape & Reel
Product Status Active
Switch Circuit SPDT
Number of Circuits 4
On-State Resistance (Max) 4Ohm
Channel-to-Channel Matching (ΔRon) 180mOhm
Voltage - Supply, Single (V+) 1.08V ~ 5.5V
Voltage - Supply, Dual (V±) -
Switch Time (Ton, Toff) (Max) 12ns, 6ns (Typ)
-3db Bandwidth 220MHz
Charge Injection -1pC
Channel Capacitance (CS(off), CD(off)) 6pF, 17pF
Current - Leakage (IS(off)) (Max) 80pA
Crosstalk -90dB @ 10MHz
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 20-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 20-TSSOP
Base Product Number TMUX1134
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1354839-TMUX1134PWR
Ultra Librarian 3D Model Ultra Librarian TMUX1134PWR CAD Model

Description

Introducing the TMUX1134PWR from Texas Instruments

The TMUX1134PWR is a state-of-the-art, precision integrated circuit brought to you by Texas Instruments, a leader in semiconductor design and manufacturing. This product is part of TI's extensive multiplexer and switch portfolio, designed to deliver high performance and reliability for a wide range of applications.

Built with cutting-edge technology, the TMUX1134PWR is a 4-channel, single-pole single-throw (SPST) analog switch that offers low on-resistance and low crosstalk between channels, making it an excellent choice for signal routing in sensitive applications. This device operates from a single 2-V to 6-V power supply, ensuring compatibility with a variety of systems and power configurations.

The TMUX1134PWR is optimized for precision and power efficiency. It features a fast switching speed and a break-before-make switching configuration that minimizes signal disruption during channel transitions. This makes it an ideal solution for multiplexing digital or analog signals in data acquisition systems, communication systems, and audio/video switching.

This product also boasts an extended temperature range, ensuring reliable operation in environments with varying temperature conditions. Its robust design guarantees performance stability over time, making it a dependable component for mission-critical applications.

The device comes in a compact TSSOP (Thin Shrink Small Outline Package) with 16 pins, allowing for space-efficient designs in crowded PCB layouts. The TMUX1134PWR is also characterized by low power consumption, contributing to energy savings and longer battery life in portable applications.

Texas Instruments provides comprehensive technical support for the TMUX1134PWR, including detailed datasheets, application notes, and design resources. This ensures that engineers can quickly and effectively integrate this high-quality switch into their designs and bring their products to market with confidence.

Whether you're designing for consumer electronics, industrial instrumentation, or automotive systems, the TMUX1134PWR from Texas Instruments is a versatile and reliable choice that will enhance the performance of your electronic designs.

You May Also Be Interested in

Diodes Incorporated
IC SWITCH SPST-NCX1 9OHM 10UQFN
Lowest to $1.8958
Analog Devices Inc.
1 Circuit IC Switch 1:1 2.5Ohm SOT-23-6
Lowest to $4.1785
Harris Corporation
IC SWITCH 4PSTX2 300OHM 16CERDIP
Need more? Email Us
Nexperia USA Inc.
2 Circuit IC Switch 4:1 155Ohm 16-TSSOP
Lowest to $0.1572
Maxim Integrated
4 Circuit IC Switch 1:1 30Ohm 16-CDIP
Need more? Email Us
Analog Devices Inc.
3 Circuit IC Switch 2:1 190Ohm 16-LFCSP-VQ (4x4)
Need more? Email Us
Texas Instruments
1 Circuit IC Switch 8:1 240Ohm 16-PDIP
Lowest to $0.4717
STMicroelectronics
3 Circuit IC Switch 2:1 280Ohm 16-TSSOP
Need more? Email Us
Analog Devices Inc.
Circuit IC Switch 16-TSSOP
Lowest to $5.8685

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.0488 $51.8296
40+ $2.5016 $100.0640
62+ $2.4234 $150.2508
86+ $2.3453 $201.6958
111+ $2.2671 $251.6481
148+ $2.0326 $300.8248
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,660 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess