EN
  • EN
  • DE

TMUX1102DCKR

Part No TMUX1102DCKR
Manufacturer Texas Instruments
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH SPST X 1 4OHM SC70-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Mfr Texas Instruments
Series -
Package Tape & Reel
Product Status Active
Switch Circuit SPST
Number of Circuits 1
On-State Resistance (Max) 4Ohm
Channel-to-Channel Matching (ΔRon) 850mOhm
Voltage - Supply, Single (V+) 1.08V ~ 5.5V
Voltage - Supply, Dual (V±) -
Switch Time (Ton, Toff) (Max) -
-3db Bandwidth 300MHz
Charge Injection -1.5pC
Channel Capacitance (CS(off), CD(off)) 6pF, 10pF
Current - Leakage (IS(off)) (Max) 80pA
Crosstalk -
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 5-TSSOP, SC-70-5, SOT-353
Supplier Device Package SC-70-5
Base Product Number TMUX1102
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1370821-TMUX1102DCKR
Ultra Librarian 3D Model Ultra Librarian TMUX1102DCKR CAD Model

Description

The TMUX1102DCKR, crafted by the renowned Texas Instruments, is a state-of-the-art precision analog switch designed to cater to a variety of applications requiring high performance and reliability. This device is a part of TI's expansive portfolio of multiplexers and signal switches that are engineered to deliver exceptional signal integrity, increased system uptime, and robustness in operation.

Key Features

  • Low On-Resistance: The TMUX1102DCKR boasts an ultra-low on-resistance of typically 0.35 ohms, ensuring minimal signal distortion and power loss across the switch.
  • Wide Operating Range: This device operates over a wide supply voltage range from 1.08 V to 5.5 V, making it suitable for various applications and compatible with many logic levels.
  • Dual-Supply Operation: It is capable of dual-supply operation, allowing for bidirectional signal flow and making it versatile for level translation applications between different voltage nodes.
  • ESD Protection: The switch is equipped with robust Electrostatic Discharge (ESD) protection, ensuring the device's longevity and reliability in harsh environments.
  • Break-Before-Make Switching: It features break-before-make (BBM) switching, which prevents momentary shorting when switching channels, thus safeguarding the integrity of the signal path.

Applications

The TMUX1102DCKR is ideal for a myriad of applications. It is commonly used in data acquisition systems, communication systems, and medical equipment where precision signal routing is critical. Additionally, its low on-resistance and wide voltage range make it perfect for battery-powered devices, portable instrumentation, and multiplexing signals in analog front-end circuits.

Package and Quality

Encased in a compact SC70-6 package, the TMUX1102DCKR is designed for space-constrained applications while providing high-density channel count. Texas Instruments is committed to delivering high-quality products, and the TMUX1102DCKR is no exception. It undergoes rigorous testing and quality assurance processes to ensure that each device meets TI's stringent standards for performance and reliability.

For detailed specifications, application notes, and support resources, visit the Texas Instruments official website or contact your local TI distributor.

You May Also Be Interested in

Analog Devices Inc.
4 Circuit IC Switch 1:1 650mOhm 16-TSSOP
Lowest to $14.5523
Maxim Integrated
2 Circuit IC Switch 2:1 50Ohm 16-CDIP
Need more? Email Us
Vishay
2 Circuit IC Switch 2:2 1.2Ohm 16-Micro Foot™ (2x2)
Need more? Email Us
Analog Devices Inc.
3 Circuit IC Switch 2:1 190Ohm 16-LFCSP-VQ (4x4)
Need more? Email Us
Maxim Integrated
2 Circuit IC Switch 1:1 50Ohm 14-CDIP
Need more? Email Us
Analog Devices Inc.
Circuit IC Switch 16-TSSOP
Lowest to $5.8685
Diodes Incorporated
IC SWITCH SPST-NCX1 9OHM 10UQFN
Lowest to $1.8958
Analog Devices Inc.
8 Circuit IC Switch 1:1 4.5Ohm 24-TSSOP
Lowest to $9.0622
Analog Devices Inc.
1 Circuit IC Switch 1:1 2.5Ohm SOT-23-6
Lowest to $4.1785

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.6728 $50.1840
75+ $1.3725 $102.9375
115+ $1.3296 $152.9040
160+ $1.2868 $205.8880
205+ $1.2439 $254.9995
270+ $1.1152 $301.1040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess