EN
  • EN
  • DE

TMSDVC5416GGUR160

Part No TMSDVC5416GGUR160
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description IC FIXED POINT DSP 144-BGA
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series TMS320C54x
Packaging Tray
Part Status Obsolete(EOL)
Type Fixed Point
Interface Host Interface, McBSP
Clock Rate 160MHz
Non-Volatile Memory ROM (32 kB)
On-Chip RAM 256kB
Voltage - I/O 3.30V
Voltage - Core 1.60V
Operating Temperature Range -40°C ~ 100°C (TC)
Mounting SMD
Package 144-LFBGA
Manufacturer Package 144-BGA MICROSTAR (12x12)
Win Source Part Number 797682-TMSDVC5416GGUR160
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TMSDVC5416GGUR160 CAD Model

Description

The TMSDVC5416GGUR160 is a highly sophisticated component designed and manufactured by Texas Instruments, a leading company in the semiconductor industry. This product is part of Texas Instruments' extensive range of integrated circuits and is specifically engineered to cater to advanced digital signal processing (DSP) applications.

Key Features

  • High-Performance DSP: Equipped with a powerful digital signal processor, the TMSDVC5416GGUR160 is capable of executing complex mathematical computations efficiently, making it ideal for real-time processing tasks.
  • Energy-Efficient Operation: Designed with energy efficiency in mind, this component ensures optimal performance while minimizing power consumption, which is critical for battery-powered or energy-sensitive applications.
  • Advanced Architecture: The device features a sophisticated architecture that allows for high-speed data processing and supports a wide range of multimedia and communication protocols.
  • Robust Connectivity: With multiple connectivity options, the TMSDVC5416GGUR160 can interface with various peripherals and other components, providing flexibility in system design.
  • Compact Form Factor: Its compact packaging enables integration into space-constrained designs without compromising on functionality or performance.

Applications

The TMSDVC5416GGUR160 is versatile and can be used in a myriad of applications, including but not limited to:

  • Audio and video processing
  • Wireless communication systems
  • Industrial control systems
  • Medical imaging devices
  • Automotive electronics

Quality and Reliability

Texas Instruments is renowned for its commitment to quality and reliability. The TMSDVC5416GGUR160 is manufactured under stringent quality control measures to ensure it meets the high standards expected by consumers and industry professionals alike. Customers can trust in the durability and performance of this product for their critical applications.

Support and Resources

Comprehensive technical support and a wide array of resources are available to assist with the integration and use of the TMSDVC5416GGUR160. Texas Instruments provides detailed datasheets, application notes, and design resources to facilitate a smooth development process for engineers and product designers.

You May Also Be Interested in

Texas Instruments
IC FIXED-POINT DSP 548-FCBGA
Need more? Email Us
NXP / Nexperia
IC DSP CAR RADIO 80QFP
Need more? Email Us
Texas Instruments
IC DGTL SIGNL PROCESSOR 144-BGA
Lowest to $51.8060
Texas Instruments
TMS320 - DIGITAL SIGNAL PROCESSO /
Need more? Email Us
Texas Instruments
IC FIXED POINT DSP 288-BGA
Need more? Email Us
Cirrus Logic Inc.
IC DSP 32BIT 8CH SER I/O 144LQFP
Lowest to $587.5436
Texas Instruments
Need more? Email Us
Cirrus Logic Inc.
IC DSP DECODER 32BIT 128-LQFP /
Need more? Email Us
Analog Devices Inc.
REV 0.2 450MHZ SHARC PROC W/5 MB
Lowest to $57.1228

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess