EN
  • EN
  • DE

TMSC6727BZDH300TAN

Part No TMSC6727BZDH300TAN
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description IC DGTL SIGNAL PROCESSOR 256BGA / DSP Floating-Point 32bit/64bit 250MHz 2000MIPS 256-Pin BGA Tray
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series TMS320C672x
Packaging Tray
Type Floating Point
Interface EBI/EMI, HPI, I2C, McASP, SPI
Clock Rate 300MHz
Non-Volatile Memory ROM (384 kB)
On-Chip RAM 288kB
Voltage - I/O 3.30V
Voltage - Core 1.20V
Operating Temperature Range 0°C ~ 90°C (TC)
Mounting SMD
Package 256-BGA
Manufacturer Package 256-BGA (17x17)
Win Source Part Number 797673-TMSC6727BZDH300TAN
Popularity Medium
Supply and Demand Status Limited
Family Name TMSC6727B
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TMSC6727BZDH300TAN CAD Model

Description

Introducing the TMSC6727BZDH300TAN from Texas Instruments

The TMSC6727BZDH300TAN is a state-of-the-art integrated circuit designed and manufactured by the renowned Texas Instruments. This product is built to deliver high performance and reliability for a wide range of applications. Its advanced features and robust design make it an ideal choice for engineers and developers looking to enhance their systems with top-notch semiconductor technology.

Key Features

  • High Precision: The TMSC6727BZDH300TAN offers exceptional accuracy and stability, making it suitable for sensitive applications where precise measurements are critical.
  • Durability: Constructed with Texas Instruments' commitment to quality, this product is designed to withstand harsh conditions and provide a long operational lifespan.
  • Energy Efficiency: With power consumption a crucial consideration in modern electronics, the TMSC6727BZDH300TAN is engineered to operate with minimal energy requirements, thereby extending battery life in portable devices and reducing costs in stationary applications.
  • Integration: The compact form factor of the TMSC6727BZDH300TAN allows for seamless integration into a variety of electronic systems without compromising on space or functionality.
  • Support and Documentation: Texas Instruments provides comprehensive support and detailed documentation, ensuring that integrating the TMSC6727BZDH300TAN into your project is as straightforward as possible.

Applications

The versatile nature of the TMSC6727BZDH300TAN means it can be used across a diverse array of industries and applications. From automotive to telecommunications, medical equipment to industrial control systems, this product provides the reliability and performance required in today's demanding environments.

Technical Specifications

Before incorporating the TMSC6727BZDH300TAN into your design, please review the technical specifications to ensure compatibility and optimal performance. Detailed datasheets and technical resources are available on the Texas Instruments website.

Ordering and Availability

The TMSC6727BZDH300TAN is available for order through Texas Instruments' distribution network. For pricing, availability, and ordering information, please visit the Texas Instruments official website or contact your local sales representative.

In conclusion, the TMSC6727BZDH300TAN from Texas Instruments represents a blend of cutting-edge technology, reliability, and efficiency, making it a premier choice for your advanced electronic designs.

You May Also Be Interested in

Analog Devices Inc.
IC DSP LP 256KB L2SR 184BGA
Need more? Email Us
Texas Instruments
IC DSP FIXED POINT 176LQFP
Need more? Email Us
Analog Devices Inc.
IC ARM CORTEX M4 FLASH 176LQFP
Need more? Email Us
Analog Devices Inc.
IC DSP LP 128KB L2SR 88LFCSP
Need more? Email Us
Analog Devices Inc.
IC DSP 16/32B 300MHZ LP 176LQFP
Need more? Email Us
Texas Instruments
IC DSP FIXED-POINT 361-NFBGA
Need more? Email Us
Texas Instruments
IC DSP FIX/FLOAT POINT 841FCBGA
Need more? Email Us
NXP / Nexperia
CAR RADIO DIGITAL SIGNAL PROCESS
Need more? Email Us
Analog Devices Inc.
IC DSP SHARK 266MHZ 196CSBGA
Lowest to $261.6542

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess