EN
  • EN
  • DE

TMS9911NL

Part No TMS9911NL
Manufacturer Texas Instruments
Catalog Misc Products
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Texas Instruments
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 840768-TMS9911NL
Ultra Librarian 3D Model Ultra Librarian TMS9911NL CAD Model

Description

The TMS9911NL is a high-performance, integrated circuit from Texas Instruments, designed to cater to a wide range of computing and digital applications. As a member of the renowned TMS product line, this chip is engineered to deliver exceptional reliability and functionality, making it an ideal choice for professionals and hobbyists alike.

Key Features

  • Advanced Data Handling: The TMS9911NL is equipped with sophisticated data management capabilities, ensuring efficient processing and flow of information within systems.
  • High-Speed Performance: This chip is designed for rapid data transactions, providing swift operation that is essential for modern digital demands.
  • Durable Construction: Manufactured with Texas Instruments' commitment to quality, the TMS9911NL boasts a robust design that withstands the challenges of rigorous use.
  • Compatibility: It offers broad compatibility with various microprocessors and microcontrollers, enhancing its utility in a diverse array of applications.

Applications

The TMS9911NL's versatility allows it to be used in a multitude of settings, including:

  • Industrial control systems
  • Automotive electronics
  • Communication infrastructure
  • Consumer electronics
  • Personal computing devices

Technical Specifications

The TMS9911NL comes with a set of technical specifications designed to meet the needs of a demanding market:

  • Package: The device is available in a robust package that ensures safe integration into various circuit boards and products.
  • Power Requirements: It operates within a specified voltage range, maintaining energy efficiency while delivering optimal performance.
  • Operating Temperature: This component is rated for a wide temperature range, ensuring reliability across different working environments.

Quality and Support

Texas Instruments is known for its commitment to quality and customer support. The TMS9911NL is backed by comprehensive documentation, technical support, and a strong community of developers and engineers. Customers can rely on Texas Instruments for ongoing assistance, ensuring that their products incorporating the TMS9911NL function at their best.

You May Also Be Interested in

3M
PRIVACY FILTER LAPTOP 10.1"
Need more? Email Us
Essentra Components
FAN FRAME FILTER ALUM/STN 60MM
Need more? Email Us
Excelitas Technologies
OEM POWER SUPPLY, 12 VDC, 1800V-
Need more? Email Us
Century Spring Corp
LL O= 0.625 , W= 0.091 , L= 20
Need more? Email Us
Panduit Corp
ST PIPE MRKR, SERVICE AIR, YL, E
Need more? Email Us
Excelitas Technologies
OEM POWER SUPPLY, 115 VAC, 1900V
Need more? Email Us
FLIR Lepton
FLIR VIBRATING NCV WITH FLASHLIG
Need more? Email Us
Panduit Corp
MP75 MOBILE LABEL PRINTER, 0.75
Need more? Email Us
TE Connectivity
TOGGLE FULL BOOT BLACK
Lowest to $0.0542

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess