The TMS9901NL, manufactured by Texas Instruments, is a programmable system interface chip designed for use with the TI 9900 microprocessor family and other compatible CPUs. This versatile integrated circuit is engineered to handle a variety of system-level interface functions, making it a vital component in many computing and industrial applications.
Key Features:
- Programmable Interrupt Handling: The TMS9901NL is capable of managing multiple interrupt inputs, providing a programmable priority level system to ensure efficient processing of external events.
- Parallel I/O: It includes 16 bidirectional parallel input/output lines, which can be individually programmed for input, output, or special interface functions, offering a high level of flexibility for interfacing with peripheral devices.
- Timer Function: An onboard timer is available for event counting or interval timing, which can be used for a variety of applications, including motor control, real-time monitoring, and system timing tasks.
- Flexible Control: The device features control registers that can be programmed for edge and level detection on interrupt inputs, allowing customization to specific application requirements.
- Direct Memory Access (DMA): The TMS9901NL supports DMA operations, facilitating fast data transfer between memory and peripherals without CPU intervention, enhancing system performance.
Applications:
The TMS9901NL is suitable for a wide range of applications. It is commonly found in industrial control systems, data acquisition systems, communication interfaces, and other embedded systems that require reliable and programmable I/O capabilities. Its robust design and programmable nature make it an ideal choice for custom hardware solutions where specific interfacing is required.
Technical Specifications:
- Supply Voltage: 5V ± 5%
- Operating Temperature: 0°C to 70°C
- Package: 40-pin DIP (Dual In-line Package)
- Manufacturer: Texas Instruments
The TMS9901NL continues to be a reliable component in the design of specialized systems, maintaining Texas Instruments' reputation for quality and innovation in the field of microelectronics.