EN
  • EN
  • DE

TMS5702134DZWTQQ1

Part No TMS5702134DZWTQQ1
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 2MB FLASH 337NFBGA / MCU 16-bit/32-bit ARM Cortex R4F RISC 2MB Flash 1.2V/3.3V Automotive 337-Pin NFBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series Automotive, AEC-Q100, Hercules TMS570 ARM Cortex-R
Packaging Tray
Core Processor ARM Cortex-R4F
Core Size 16/32-Bit
Speed 180MHz
Connectivity CAN, EBI/EMI, I2C, LIN, MibSPI, SCI, SPI, UART/USART
Peripherals DMA, POR, PWM, WDT
Number of I/O 120
Program Memory Size 2MB (2M x 8)
Program Memory Type FLASH
EEPROM Size 64K x 8
RAM Size 256K x 8
Supply Voltage 1.14 V ~ 3.6 V
Data Converters A/D 24x12b
Oscillator Type External
Operating Temperature Range -40°C ~ 125°C (TA)
Package 337-LFBGA
Manufacturer Package 337-NFBGA (16x16)
Win Source Part Number 797662-TMS5702134DZWTQQ1
Popularity Medium
Supply and Demand Status Limited
Quantity per package 90
Family Name TMS5702134
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TMS5702134DZWTQQ1 CAD Model

Description

Introducing the TMS5702134DZWTQQ1 Microcontroller from Texas Instruments

The TMS5702134DZWTQQ1 is a robust, high-performance microcontroller designed by Texas Instruments specifically for automotive and industrial applications. This powerful microcontroller is part of the Hercules TMS570 series, which is renowned for its safety features and reliability in critical systems. With a focus on providing advanced diagnostics and functional safety, the TMS5702134DZWTQQ1 is an ideal choice for developers looking to create systems requiring a high level of safety integrity.

At the heart of the TMS5702134DZWTQQ1 is an ARM Cortex-R4F CPU that operates at a frequency of up to 180 MHz. This processor core is capable of delivering the computational power needed for complex algorithms and control systems. The microcontroller is equipped with 1.25MB of integrated flash memory and 192KB of data RAM, ensuring ample space for application code and data storage.

One of the standout features of the TMS5702134DZWTQQ1 is its extensive set of peripherals. These include multiple CAN (Controller Area Network) interfaces, which are essential for automotive communication networks, as well as UART, SPI, and I2C modules for versatile connectivity options. Additionally, the device boasts a 12-bit ADC (Analog-to-Digital Converter) for precise measurement of analog signals, making it suitable for sensor-based applications.

Ensuring safety, the TMS5702134DZWTQQ1 comes with built-in safety features such as ECC (Error Correction Code) on both flash and RAM, a built-in self-test for CPU and memory, and a safety MCU supervisory module. These features contribute to the device's compliance with safety standards such as ISO 26262, making it a reliable choice for safety-critical automotive systems like electronic power steering, ABS, and airbag control units.

Designed with longevity and durability in mind, the TMS5702134DZWTQQ1 operates over an extended temperature range and is available in a 144-pin NFBGA (Non-leaded Fine-pitch Ball Grid Array) package. This ensures that the microcontroller can withstand the harsh conditions typically found in automotive and industrial environments.

In summary, the TMS5702134DZWTQQ1 from Texas Instruments is a sophisticated microcontroller that offers a blend of performance, safety features, and connectivity, making it an excellent choice for developers in the automotive and industrial sectors.

You May Also Be Interested in

Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess