EN
  • EN
  • DE

TMS5701115CZWTQQ1

Part No TMS5701115CZWTQQ1
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 1MB FLASH 337NFBGA / MCU 16-bit/32-bit ARM Cortex R4F RISC 1MB Flash 1.2V/3.3V Automotive 337-Pin NFBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series Automotive, AEC-Q100, Hercules TMS570 ARM Cortex-R
Packaging Tray
Core Processor ARM Cortex-R4F
Core Size 16/32-Bit
Speed 180MHz
Connectivity CAN, EBI/EMI, FlexRay, I2C, LIN, MibSPI, SCI, SPI, UART/USART
Peripherals DMA, POR, PWM, WDT
Number of I/O 101
Program Memory Size 1MB (1M x 8)
Program Memory Type FLASH
EEPROM Size 64K x 8
RAM Size 128K x 8
Supply Voltage 1.14 V ~ 3.6 V
Data Converters A/D 24x12b
Oscillator Type External
Operating Temperature Range -40°C ~ 125°C (TA)
Package 337-LFBGA
Manufacturer Package 337-NFBGA (16x16)
Win Source Part Number 797654-TMS5701115CZWTQQ1
Popularity Medium
Supply and Demand Status Limited
Quantity per package 90
Family Name TMS5701115
ECCN 3A991.a.2
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TMS5701115CZWTQQ1 CAD Model

Description

Overview of TMS5701115CZWTQQ1

The TMS5701115CZWTQQ1 is a robust automotive-grade microcontroller from Texas Instruments, designed to meet the high-reliability requirements of automotive and industrial applications. This microcontroller is part of the Hercules TMS570 series, which is renowned for its safety features and performance in safety-critical systems.

Key Features

  • Performance: The TMS5701115CZWTQQ1 is equipped with a high-performance ARM Cortex-R5F CPU core that can run at speeds up to 330 MHz, offering the computational power needed for complex algorithms and control tasks.
  • Memory: It comes with an ample memory configuration, including up to 4MB of integrated Flash memory and 256KB of RAM, ensuring sufficient space for application code and data storage.
  • Safety: This microcontroller is designed with a range of safety features to comply with the ISO 26262 standard, making it suitable for safety-critical automotive applications like advanced driver-assistance systems (ADAS), braking, and power steering.
  • Communication Interfaces: It includes multiple communication interfaces such as CAN, FlexRay, and Ethernet, providing versatile connectivity options for various automotive networks.
  • Integrated Peripherals: The device offers a rich set of integrated peripherals like timers, ADCs, and PWM outputs, which are essential for real-time control tasks.

Applications

The TMS5701115CZWTQQ1 is ideal for a wide range of applications in the automotive sector, including:

  • Electronic Brake Systems (EBS)
  • Electric Power Steering (EPS)
  • Active Suspension Control
  • Engine Control Units (ECU)
  • Transmission Control Modules (TCM)

Quality and Reliability

As an automotive-grade product, the TMS5701115CZWTQQ1 meets stringent quality standards. It is AEC-Q100 qualified, ensuring reliable operation under extreme conditions. The device is also supported by Texas Instruments' comprehensive development ecosystem, which includes software, development tools, and reference designs to accelerate system design and time-to-market.

In summary, the TMS5701115CZWTQQ1 microcontroller by Texas Instruments is a powerful and reliable solution for developers looking to create advanced, safety-oriented automotive systems. Its combination of performance, memory, safety features, and connectivity options make it a versatile choice for a multitude of automotive applications.

You May Also Be Interested in

ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess