EN
  • EN
  • DE

TMS5700232BPZQQ1

Part No TMS5700232BPZQQ1
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 128KB FLASH 100LQFP / MCU 16-bit/32-bit ARM Cortex R4F RISC 128KB Flash 1.2V/3.3V Automotive 100-Pin LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series Automotive, AEC-Q100, Hercules TMS570 ARM Cortex-R
Packaging Tray
Core Processor ARM Cortex-R4
Core Size 16/32-Bit
Speed 80MHz
Connectivity CAN, LIN, MibSPI, SCI, SPI, UART/USART
Peripherals POR, PWM, WDT
Number of I/O 45
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
EEPROM Size 16K x 8
RAM Size 32K x 8
Supply Voltage 1.14 V ~ 3.6 V
Data Converters A/D 16x12b
Oscillator Type External
Operating Temperature Range -40°C ~ 125°C (TA)
Package 100-LQFP
Manufacturer Package 100-LQFP (14x14)
Win Source Part Number 797648-TMS5700232BPZQQ1
Popularity Medium
Supply and Demand Status Limited
Family Name TMS5700232
ECCN 3A991.a.2
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TMS5700232BPZQQ1 CAD Model

Description

Product Overview: TMS5700232BPZQQ1

The TMS5700232BPZQQ1 is a high-performance automotive-grade microcontroller designed and manufactured by Texas Instruments (TI), a leader in semiconductor solutions. This microcontroller is part of TI's Hercules TMS570 series, which is specifically engineered to meet the rigorous standards of safety-critical applications within the automotive and transportation industries.

Key Features

  • Performance: Equipped with a dual-core ARM Cortex-R4 processor, the TMS5700232BPZQQ1 delivers exceptional processing capabilities, making it ideal for handling complex algorithms and control functions.
  • Memory: It boasts an ample 2MB of integrated flash memory and 256KB of RAM, ensuring sufficient space for robust applications and efficient data handling.
  • Safety: With a focus on functional safety, this microcontroller complies with the ISO 26262 standard and features built-in safety mechanisms, including Error Correction Code (ECC), parity checks, and lockstep cores.
  • Communication: A wide array of communication interfaces such as CAN, LIN, Ethernet, and FlexRay are supported, facilitating versatile connectivity options for various automotive networks.
  • Temperature Range: The device operates reliably across an extended temperature range, making it suitable for harsh automotive environments.

Applications

The TMS5700232BPZQQ1 is designed for use in a variety of automotive applications, including:

  • Advanced Driver Assistance Systems (ADAS)
  • Electronic Stability Control (ESC)
  • Electric Power Steering (EPS)
  • Brake Control Systems
  • Hybrid and Electric Vehicle Control Units

Quality and Reliability

As with all Texas Instruments products, the TMS5700232BPZQQ1 is manufactured to the highest quality standards. TI's commitment to reliability and longevity ensures that this microcontroller is a dependable choice for safety-critical systems in the automotive sector. Developers and manufacturers can count on Texas Instruments' support, including comprehensive technical documentation, development tools, and software libraries, to expedite the design and deployment of their applications.

You May Also Be Interested in

Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Atmel
Lowest to $2.0975
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Microchip Technology
Lowest to $3.1721
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.9835 $55.8845
16+ $6.5505 $104.8080
24+ $6.3458 $152.2992
33+ $6.1411 $202.6563
43+ $5.9364 $255.2652
57+ $5.3223 $303.3711
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,580 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess