EN
  • EN
  • DE

CYWB0226ABS-BVXI

Part No CYWB0226ABS-BVXI
Manufacturer Cypress Semiconductor Corp
Catalog Interface - Controllers
Description West Bridge®: Astoria™ USB and Mass Storage Peripheral Controller
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Cypress Semiconductor Corp
Series West Bridge Astoria
Packaging Tray
Protocol USB, Memory Card
Function Controller
Interface Parallel
Standards USB 2.0
Operating Supply Voltage 1.8 V ~ 3.3 V
Package 100-VFBGA
Manufacturer Package 100-VFBGA (6x6)
RoHS State Request Verification
Win Source Part Number 1165983-CYWB0226ABS-BVXI
Manufacturer Homepage www.cypress.com
Popularity Medium
Supply and Demand Status Limited
Family Name CYWB0226ABS-BVXI
Introduction Date October 08, 2003
ECCN 3A991.a.3
Halogen Free Compliant
Ultra Librarian 3D Model Ultra Librarian CYWB0226ABS-BVXI CAD Model

Description

The Cypress Semiconductor Corp CYWB0226ABS-BVXI is an electronic component that is part of the West Bridge Astoria series.

  • Series: West Bridge Astoria
  • Package / Case: 100-VFBGA
  • Popularity: Medium
  • Supply and Demand Status: Limited
  • Manufacturer Homepage: www.cypress.com
  • RoHS: Request Verification
  • Protocol: USB, Memory Card
  • Function: Controller
  • Interface: Parallel
  • Standards: USB 2.0
  • Family Name: CYWB0226ABS-BVXI
  • ECCN: 3A991.a.3
  • Halogen Free: Yes

You May Also Be Interested in

Texas Instruments
IC GP LINK LAYER CNTRLR 100LQFP
Lowest to $21.5267
Texas Instruments
IC CTRLR SER NETWORK IN 100QFP
Need more? Email Us
IDT, Integrated Device Technology Inc
3.3-V 10Base-T/100Base-TX Integrated PHYceiver | IC CONTROLLER ETHERNET 48SSOP
Need more? Email Us
Microchip Technology
USB 2.0 Hi-Speed Hub Controller | IC USB 2.0 4PORT HUB CTLR 36-QFN
Need more? Email Us
Exar Corporation
IC UART TXRX 128/384 BYTE 16QFN
Lowest to $3.5758
Texas Instruments
IEEE 1394a-2000 CONSUMER ELECTRONICS SOLUTION
Need more? Email Us
Maxim Integrated
SPI/I2C UART with 128-Word FIFOs and Internal Oscillator | IC UART SPI/I2C 128 FIFO 24TQFN
Lowest to $16.7143
Microchip Technology
Integrated 5-Port 10/100 Managed Ethernet Switch with MII/RMII interface | IC ETHERNET SWITCH 5PORT 128QFP
Lowest to $55.7142
Cypress Semiconductor Corp
IC CONTROLLER USB 48FBGA
Lowest to $40.3395

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess