The TMS55165DGH is a state-of-the-art memory component developed by Texas Instruments, one of the leading manufacturers in the semiconductor industry. This product is designed to cater to the demanding requirements of modern electronic systems, offering an optimal combination of speed, reliability, and capacity.
Key Features
- High-Speed Access: The TMS55165DGH is engineered for rapid data access, which is crucial for applications that require high-speed data processing and real-time computing.
- Large Memory Capacity: With its substantial storage capabilities, this memory component is well-suited for systems that need to handle large volumes of data without compromising performance.
- Low Power Consumption: Texas Instruments has designed the TMS55165DGH to be energy-efficient, reducing the overall power consumption of the systems it is integrated into, which is especially beneficial for portable and battery-powered devices.
- Durability and Reliability: This product is built to withstand the rigors of continuous operation in various environments, ensuring long-term reliability and stability.
Applications
The versatility of the TMS55165DGH allows it to be used across a wide range of applications. It is particularly well-suited for:
- Advanced computing systems
- Telecommunication infrastructure
- Automotive electronics
- Industrial control systems
- Consumer electronics
Technical Specifications
The TMS55165DGH boasts impressive technical specifications that underscore its performance capabilities:
- Memory Type: DRAM
- Memory Size: 16 Megabit
- Data Bus Width: 16 bit
- Supply Voltage: Min 4.5V, Max 5.5V
- Operating Temperature Range: -40°C to +85°C
Quality and Support
Customers choosing Texas Instruments' TMS55165DGH can rely on the company's commitment to quality. The product is backed by thorough testing protocols and a robust support infrastructure, ensuring that clients receive the assistance they need for integration, troubleshooting, and long-term maintenance.
Whether you're designing a cutting-edge computing platform or upgrading existing systems, the TMS55165DGH offers the performance and reliability that modern technology demands. Trust in Texas Instruments to provide the components that keep your systems at the forefront of innovation.