EN
  • EN
  • DE

TMS470S4P761APGEQ

Part No TMS470S4P761APGEQ
Manufacturer Texas Instruments
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Texas Instruments
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 840763-TMS470S4P761APGEQ
Ultra Librarian 3D Model Ultra Librarian TMS470S4P761APGEQ CAD Model

Description

The TMS470S4P761APGEQ is a robust and versatile microcontroller designed to cater to a wide range of industrial and automotive applications. Manufactured by Texas Instruments, a leader in semiconductor solutions, this microcontroller is part of the TMS470 series known for their high performance and reliability.

Key Features

  • CPU: The device is built around an ARM7TDMI-S processor core, providing efficient 32-bit performance and allowing for a maximum operating frequency of up to 55 MHz. This ensures swift processing capabilities required for complex computations and control tasks.
  • Memory: It comes with ample memory resources, including 32KB of RAM for smooth operation and 768KB of flash memory for robust data and program storage.
  • I/O Ports: A variety of input/output ports are available, enabling flexible connection to external devices and peripherals.
  • Communication Interfaces: The microcontroller supports multiple communication protocols such as CAN, UART, SPI, and I2C, making it highly adaptable for communication with other devices in a system.
  • Analog Features: It includes an integrated 10-bit analog-to-digital converter (ADC) with multiple channels, facilitating the direct processing of analog signals.
  • Operating Temperature: Designed to withstand harsh environments, it operates over an extended temperature range from -40°C to 125°C, suitable for automotive and industrial temperature specifications.
  • Package: The TMS470S4P761APGEQ is available in a 144-pin LQFP (Low-Profile Quad Flat Package), which is ideal for space-constrained applications.

Applications

With its robust set of features, the TMS470S4P761APGEQ is an excellent choice for a variety of applications, including:

  • Automotive control systems such as engine management and transmission control
  • Industrial automation and control systems
  • Robotics and motion control
  • Medical devices and instrumentation
  • Aerospace and defense systems

Overall, the TMS470S4P761APGEQ by Texas Instruments represents a powerful and reliable microcontroller solution that can be the cornerstone of sophisticated electronic systems.

You May Also Be Interested in

3M
SCOTCH DOUBLE-SIDED CARPET TAPE
Lowest to $3.0901
Keystone Electronics
PC TEST POINT LOOP
Lowest to $30.5902
Denso Robotics
AC CABLE(US/MEXICO/THAILAND)
Need more? Email Us
Altech corporation
FAN FILTER GUARD 125MM
Need more? Email Us
Keystone Electronics
COMPUTER BRACKET STD BLANK
Lowest to $8,882.1302
Desco
DESICCANT PAK 500 UNIT
Lowest to $11.0568
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $44.1799
Broadcom Limited
MANAGED GE SWITCH
Lowest to $41.0117
Molex, LLC
MICMPIS 8-PORT 5P/4W NO LED
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $37.4985 $74.9970
4+ $30.7680 $123.0720
6+ $29.8065 $178.8390
7+ $28.8450 $201.9150
9+ $27.8835 $250.9515
13+ $24.9990 $324.9870
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,700 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess