EN
  • EN
  • DE

TMS470R1VF348PZ-T

Part No TMS470R1VF348PZ-T
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description 16/32-BIT RISC FLASH MICROCONTROLLERS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Manufacturer Texas Instruments
Win Source Part Number 219534-TMS470R1VF348PZ-T
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TMS470R1VF348PZ-T CAD Model

Description

The Texas Instruments TMS470R1VF348PZ-T is a high-performance, 16/32-bit RISC microcontroller designed for automotive and industrial control systems. It is part of the TMS470 family, which is renowned for its robust architecture, designed to handle complex applications with efficiency and reliability.

Key Features

  • Core: The TMS470R1VF348PZ-T is built around the ARM7TDMI-S™ processor core, which operates at a frequency of up to 48 MHz, providing a balanced compromise between processing power and power consumption.
  • Memory: Equipped with 348 KB of flash memory and 16 KB of RAM, this microcontroller offers ample space for application code and data storage, ensuring smooth operation for a wide range of applications.
  • I/O and Peripherals: It includes a rich set of peripherals, such as multiple serial communication interfaces (SCI), a Controller Area Network (CAN) module, and a high-end timer block for complex timing operations.
  • Power Management: The device features advanced power management techniques, including various modes of reduced power operation, which help to minimize power consumption during idle or low-activity periods.
  • Package: The TMS470R1VF348PZ-T comes in a 100-pin LQFP (Low-Profile Quad Flat Package) that offers a compact footprint while providing enough pins for extensive functionality.
  • Temperature Range: This microcontroller is designed to withstand industrial temperature ranges, operating reliably from -40°C to +125°C.
  • Quality and Reliability: As with all Texas Instruments products, this microcontroller is manufactured to the highest quality standards, ensuring high reliability for critical applications.

Applications

The versatile nature of the TMS470R1VF348PZ-T makes it ideal for a range of applications, especially where robust operation and real-time control are essential. It is commonly used in automotive systems such as engine management, transmission control, and body electronics, as well as in industrial automation, robotics, and other control-oriented systems.

Support and Resources

Texas Instruments provides comprehensive support for the TMS470R1VF348PZ-T microcontroller, including detailed datasheets, technical documentation, and software tools. Developers can access a variety of resources such as development kits and reference designs to expedite the design and prototyping process.

You May Also Be Interested in

Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Atmel
Lowest to $2.0975
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.0164 $60.0656
9+ $12.3212 $110.8908
13+ $11.9362 $155.1706
18+ $11.5511 $207.9198
23+ $11.1661 $256.8203
30+ $10.0110 $300.3300
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,028 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess