EN
  • EN
  • DE

TMS44400DGA-60

Part No TMS44400DGA-60
Manufacturer Texas Instruments
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1100526-TMS44400DGA-60
Categories OEM Parts(T-Z)
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TMS44400DGA-60 CAD Model

Description

The TMS44400DGA-60 is a high-performance, integrated circuit memory chip developed by Texas Instruments, a leader in semiconductor design and manufacturing. This product is part of the TMS series, which is renowned for its reliability and efficiency in various applications.

Key Features

  • Memory Type: The TMS44400DGA-60 is a dynamic random-access memory (DRAM) chip, which is essential for applications requiring quick read and write operations.
  • Capacity: With a storage capacity of 4 Megabits, it is suitable for systems that demand moderate memory density for data processing.
  • Data Rate: The '60' in its name indicates a 60 nanosecond access time, which ensures a swift performance for time-sensitive tasks.
  • Package: Housed in a fine-pitch, dual in-line memory module (DIMM), it provides easy installation and is compatible with standard DIMM sockets.
  • Operating Voltage: It operates at a standard voltage, making it suitable for a wide range of electronic devices without requiring special power supplies.

Applications

The TMS44400DGA-60 is versatile and can be used in various computing environments. Its applications range from personal computers and servers to embedded systems that require a reliable memory solution. Its robust design also makes it an ideal choice for industrial applications where stability and durability are paramount.

Quality and Reliability

Texas Instruments is committed to delivering high-quality products. The TMS44400DGA-60 is manufactured under stringent quality control standards, ensuring that each chip meets the company's reliability criteria. Customers can trust this product for long-term performance and consistent operation.

Support and Documentation

Comprehensive technical support is provided by Texas Instruments for the TMS44400DGA-60, including detailed datasheets, application notes, and design resources. This ensures that designers and engineers can effectively incorporate the memory chip into their projects with the backing of extensive documentation and support from TI.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Lowest to $16.5541
Kemet
Need more? Email Us
STMicroelectronics
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us
Schneider Electric
SAFETY MODULE, HARMONY SAFETY AU / Machine Safety Controller Safety Edge 24VAC/DC Supply DIN Rail
Need more? Email Us
Samtec Inc.
CONN HDR .100" 32POS / Connector Header Through Hole 32 position 0.100" (2.54mm)
Need more? Email Us
Kemet
Need more? Email Us
Shindengen
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess