EN
  • EN
  • DE

M0C3081

Part No M0C3081
Manufacturer Fairchild/ON Semiconductor
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1073364-M0C3081
Categories OEM Parts(M-N)
Manufacturer Fairchild/ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian M0C3081 CAD Model

Description

The M0C3081 is a random-phase Optoisolator Triac Driver from ON Semiconductor (formerly Fairchild). This device integrates a GaAs infrared emitting diode and a light-activated silicon bilateral switch. The device functions as a solid-state relay. It's used to isolate low-voltage control circuitry from high-voltage AC power circuits by driving power triacs.

Applications:

  • Solid State Relays (SSRs)
  • Industrial Controls
  • Lighting Controls
  • Motor Controls
  • AC Power Switching

Features:

  • Random-Phase Switching
  • High Isolation Voltage (5300 VRMS)
  • High Blocking Voltage
  • DIP-6 Package
  • RoHS Compliant

Benefits:

  • Provides electrical isolation for safety and protection of control circuits.
  • Reduces EMI due to random-phase switching, minimizing noise in the system.
  • Offers higher reliability and longer lifespan compared to traditional relays.
  • Simplifies circuit design with direct interfacing to logic circuits.
  • Enhances safety in high-voltage environments.

Additional Details:

The M0C3081 is designed for use with 240 VAC power lines. The random-phase switching capability minimizes inrush current, especially when dealing with inductive loads. The 5300 VRMS isolation voltage ensures that the control circuitry is well-protected from potentially damaging voltage spikes. The triggering is achieved by applying a DC voltage to the input LED. The forward voltage typically resides around 1.2V, and the trigger current is usually a few milliamperes. The on-state voltage of the output triac remains low to minimize power dissipation. The device comes in a standard DIP-6 package for ease of installation. The M0C3081 features the highest trigger current in the series.

The M0C3081 is used in applications that demand reliable, isolated AC load control. Its robust design and excellent isolation voltage make it ideal for industrial environments. Its integration into control systems enhances safety and efficiency in various operations.

You May Also Be Interested in

Samtec Inc.
CONN HEADER VERT 12POS 2.54MM / Connector Header Through Hole 12 position 0.100" (2.54mm)
Need more? Email Us
New Japan Radio
Switch ICs Switch w/ 6dB Amp
Need more? Email Us
New Japan Radio
Lowest to $1.4033
New Japan Radio
Lowest to $0.3269
New Japan Radio
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJM2113 Series 16 V 400 mW SMT Low Voltage Audio Power Amplifer - DMP-8
Lowest to $0.5571
New Japan Radio
Lowest to $0.4340
Lucent
Lowest to $70.6306
Samtec Inc.
CONN HEADER VERT 1POS / Connector Header Through Hole 1 position
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess