The TMS4164-25NL is a high-performance, 65,536-bit dynamic random-access memory (DRAM) integrated circuit produced by the renowned manufacturer Texas Instruments. This component is designed to deliver efficient data storage and retrieval operations, which is essential in a wide range of computing and digital applications.
Key Features
- Memory Size: The chip boasts a memory capacity of 64K (65,536 bits), organized as 16,384 words by 4 bits, which allows for substantial data handling within a compact footprint.
- Access Time: With a fast access time of 250 nanoseconds, the TMS4164-25NL ensures swift data access, contributing to the overall system speed and efficiency.
- Single +5V Power Supply: This DRAM operates on a single +5V power supply, simplifying power management in electronic systems and contributing to lower overall power consumption.
- Package Type: Encased in a 16-pin DIP (Dual In-line Package), the TMS4164-25NL provides a reliable and durable housing that facilitates easy integration into various circuit boards.
- Temperature Range: The device is designed to operate within an extended temperature range, making it suitable for use in environments with varying thermal conditions.
Applications
The TMS4164-25NL is versatile and can be used in a variety of applications, including:
- Personal computers and workstations
- High-performance computing systems
- Digital signal processing (DSP) applications
- Telecommunication systems
- Industrial control systems
Reliability and Quality
Texas Instruments is known for its commitment to quality and reliability, and the TMS4164-25NL is no exception. It is manufactured to meet the highest industry standards, ensuring consistent performance and durability across various operating conditions. The device is also backed by Texas Instruments' support and service, ensuring that customers have access to technical assistance when needed.
Conclusion
The TMS4164-25NL from Texas Instruments represents a reliable and efficient memory solution for designers and engineers looking to enhance their electronic systems. With its robust feature set and versatile application scope, this DRAM chip is an excellent choice for a broad range of memory-intensive tasks.