EN
  • EN
  • DE

TMS370C742ANT

Part No TMS370C742ANT
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 8KB OTP 40DIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Texas Instruments
Series TMS370
Package Bulk
Product Status Active
Programmable Not Verified
Core Processor TMS370
Core Size 8-Bit
Speed 5MHz
Connectivity SCI
Peripherals PWM, WDT
Number of I/O 27
Program Memory Size 8KB (8K x 8)
Program Memory Type OTP
EEPROM Size 256 x 8
RAM Size 256 x 8
Voltage - Supply (Vcc/Vdd) 4.5V ~ 5.5V
Data Converters A/D 8x8b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting Type Through Hole
Package / Case 40-DIP (0.600", 15.24mm)
Supplier Device Package 40-PDIP
Base Product Number TMS370C
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Affected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 374148-TMS370C742ANT
Ultra Librarian 3D Model Ultra Librarian TMS370C742ANT CAD Model

Description

The TMS370C742ANT is a sophisticated microcontroller unit (MCU) produced by Texas Instruments, a leader in semiconductor design and manufacturing. This MCU is part of the TMS370 family, which is renowned for its integration of a high-performance processor core with a variety of on-chip peripherals, making it an ideal choice for a wide range of applications.

Key Features

  • High-Performance Processor: The TMS370C742ANT features a powerful CPU core that can handle complex computations and control tasks efficiently, ensuring smooth operation in demanding applications.
  • Memory: It comes equipped with an ample amount of on-chip ROM and RAM, which provides the user with sufficient space for program storage and data manipulation without the need for external memory components.
  • Input/Output: The MCU offers a versatile set of I/O options, including multiple digital I/O ports and analog inputs, which allow it to interface with a variety of sensors, actuators, and other electronic components.
  • On-Chip Peripherals: This device integrates several peripherals such as timers, serial communication interfaces, and watchdog timers, which can help reduce system complexity and cost by minimizing the need for additional external components.
  • Power Management: The TMS370C742ANT is designed with power efficiency in mind, featuring low-power modes and an on-chip oscillator that can help reduce the overall power consumption of the system it's embedded in.

Applications

The versatility of the TMS370C742ANT makes it suitable for a broad spectrum of applications, including but not limited to:

  • Automotive control systems
  • Industrial automation
  • Consumer electronics
  • Home appliances
  • Embedded systems

Quality and Reliability

Texas Instruments is committed to delivering high-quality and reliable products. The TMS370C742ANT is no exception, and it is designed to meet the rigorous standards required for industrial and automotive applications. Users can trust in the robustness and long-term performance of this MCU in their products.

You May Also Be Interested in

Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.4688 $61.8752
8+ $12.6923 $101.5384
13+ $12.2957 $159.8441
17+ $11.8990 $202.2830
22+ $11.5024 $253.0528
30+ $10.3125 $309.3750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,110 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess